The KIA78R00PI-U/P is a three-terminal low dropout voltage regulator manufactured by KEC (Korea Electronics Co., Ltd.). This regulator is designed to provide a stable and regulated output voltage, even when the input voltage is close to the output voltage. It is widely used in various electronic applications requiring efficient and reliable power management.
Applications
- Power supplies for microcontrollers and microprocessors
- Voltage regulation in battery-powered devices
- Post-regulation for switching power supplies
- Linear regulation in consumer electronics
- Industrial control systems
Features
- Low dropout voltage: Ensures stable output even with low input voltage.
- High output current capability: Delivers sufficient current for various loads.
- Built-in overcurrent protection: Protects the regulator from damage due to excessive current draw.
- Thermal shutdown protection: Prevents overheating by shutting down the regulator when temperature exceeds safe limits.
- Short-circuit protection: Safeguards the regulator and connected components from short circuits.
- Fixed output voltage: Provides a stable and precise output voltage without external components for adjustment.
Benefits
- Enhanced system reliability: Integrated protection features ensure reliable operation and prevent damage.
- Improved efficiency: Low dropout voltage minimizes power loss and maximizes efficiency.
- Simplified design: Requires minimal external components, reducing design complexity and cost.
- Stable power supply: Provides a stable and regulated voltage for sensitive electronic components.
- Compact size: Suitable for applications where space is limited.
Additional Details
The KIA78R00PI-U/P comes in a specific package (typically TO-252 or similar) designed for efficient heat dissipation. The exact specifications, such as output voltage and current ratings, vary depending on the specific model within the KIA78R00 series. It is crucial to consult the datasheet for the particular variant being used to ensure proper application and performance. The device typically requires a small output capacitor for stability and transient response. Common output voltages available include 3.3V, 5V, 9V, and 12V. The operating temperature range usually spans from -40°C to +85°C, making it suitable for a wide range of environments.