EN
  • EN
  • DE

KMA3D0N20SA

Part No KMA3D0N20SA
Manufacturer KEC
Description N-Ch Trench MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1193258-KMA3D0N20SA
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KMA3D0N20SA CAD Model

Description

The KMA3D0N20SA is a 200V, 3.0A N-Channel MOSFET from KEC. It is designed for high-efficiency switching applications. It features a low on-resistance, which minimizes power loss and improves overall efficiency. This MOSFET is suitable for use in various power management and switching circuits.

Applications

  • DC-DC converters
  • Power management circuits
  • Load switching
  • Motor control circuits
  • LED lighting drivers

Features

  • N-Channel MOSFET
  • Voltage Rating: 200V
  • Continuous Drain Current: 3.0A
  • Low On-Resistance (RDS(on))
  • Fast Switching Speed
  • RoHS Compliant

Benefits

  • High Efficiency: Low on-resistance minimizes power loss, leading to increased efficiency in power conversion applications.
  • Fast Switching: Enables efficient operation at higher frequencies, improving performance in switching regulators and DC-DC converters.
  • Reliable Performance: Robust design ensures stable and reliable operation in demanding applications.
  • Compact Design: Allows for smaller and more compact circuit designs.
  • Simplified Design: Easy to use and implement in various circuit topologies.

Technical Specifications

The KMA3D0N20SA has a drain-source voltage (VDS) of 200V, a gate-source voltage (VGS) of ±20V, and a continuous drain current (ID) of 3.0A. The on-resistance (RDS(on)) is typically low, contributing to reduced power dissipation. The device is available in a surface-mount package, suitable for automated assembly processes. Its fast switching speed and low gate charge further enhance its suitability for high-frequency switching applications.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess