EN
  • EN
  • DE

KTB1369-Y-U/PF

Part No KTB1369-Y-U/PF
Manufacturer KEC
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1068094-KTB1369-Y-U/PF
Categories OEM Parts(J-L)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KTB1369-Y-U/PF CAD Model

Description

The KTB1369-Y-U/PF is a PNP Epitaxial Planar Transistor manufactured by KEC. It is designed for general purpose amplification and switching applications, offering moderate voltage and current handling capabilities. This transistor is often utilized in audio amplifiers and switching circuits.

Applications:

  • Audio Amplifiers: Used in pre-amplifier and amplifier stages to amplify audio signals.
  • Switching Circuits: Applied as a switching element in various electronic circuits.
  • General Purpose Amplification: Suitable for amplifying signals in a wide array of electronic devices.
  • Driver Stages: Can be employed as a driver for higher-power transistors.
  • Consumer Electronics: Incorporated in consumer electronics such as radios, TVs, and audio equipment.

Features:

  • PNP Epitaxial Planar Transistor: Employs PNP polarity and epitaxial planar construction for enhanced performance.
  • Moderate Current Handling: Capable of handling moderate collector current.
  • Low Saturation Voltage: Offers a low collector-emitter saturation voltage for efficient operation.
  • High Collector-Base Voltage: Designed to withstand high voltage between the collector and base terminals.
  • Pb-Free Package: Uses environmentally friendly lead-free packaging.

Benefits:

  • Reliable Performance: Provides consistent and reliable performance in designed applications.
  • Efficient Switching: Enables efficient switching operations because of its low saturation voltage.
  • Versatile Usage: Suitable for various general-purpose amplification and switching needs.
  • Easy Integration: Simple to implement in electronic circuits with its standard package.
  • Environmentally Compliant: Complies with environmental regulations through its lead-free package.

Technical Specifications:

While the exact specifications may vary slightly depending on the datasheet revision, typical values include:

  • Collector-Base Voltage (VCBO): -60V
  • Collector-Emitter Voltage (VCEO): -50V
  • Emitter-Base Voltage (VEBO): -5V
  • Collector Current (IC): -800mA
  • Collector Dissipation (PC): 800mW
  • Operating Junction Temperature: 150°C

Consult the manufacturer's datasheet for precise electrical characteristics, thermal resistance, and package dimensions.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.2970 $50.4900
415+ $0.2437 $101.1355
640+ $0.2361 $151.1040
880+ $0.2285 $201.0800
1,135+ $0.2209 $250.7215
1,520+ $0.1980 $300.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 585 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess