EN
  • EN
  • DE

C1812P563K1XSL 7370

Part No C1812P563K1XSL 7370
Manufacturer Kemet
Catalog Custom Parts (B - D)
Description .056UF 100V 10%
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1182122-C1812P563K1XSL 7370
Categories Custom Parts
Manufacturer Kemet
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C1812P563K1XSL 7370 CAD Model

Description

The C1812P563K1XSL7370 is a ceramic capacitor manufactured by Kemet. It's designed for general-purpose applications requiring a stable and reliable capacitance value within electronic circuits. This capacitor comes in a standard 1812 surface mount package.

Applications:

  • Bypass capacitors in digital circuits.
  • Decoupling capacitors in power supplies.
  • Filtering in signal processing circuits.
  • Timing circuits.
  • General-purpose use in various electronic devices.

Features:

  • Ceramic Dielectric: Offers stable performance over a wide range of temperatures.
  • Surface Mount Package (1812): Allows for easy and efficient assembly on printed circuit boards.
  • High Capacitance Value: Provides a significant capacitance value for various applications.
  • Low ESR (Equivalent Series Resistance): Minimizes power losses and improves circuit efficiency.
  • RoHS Compliant: Meets environmental regulations, reducing hazardous substances.

Benefits:

  • Stable Performance: Ceramic dielectric ensures consistent performance over temperature and voltage variations.
  • Efficient Assembly: Surface mount design simplifies the manufacturing process.
  • Reduced Noise: Effective decoupling and bypass capabilities minimize noise in electronic circuits.
  • Improved Reliability: Robust construction ensures long-term performance.
  • Environmentally Friendly: RoHS compliance ensures the product meets environmental standards.

Additional Details:

The C1812P563K1XSL7370 features a capacitance of 0.056 μF (56nF) with a tolerance of ±10%. It has a voltage rating of 100V. This capacitor is commonly used for decoupling power supplies, where it helps to filter out unwanted noise and ripple. Its low ESR ensures minimal power losses, improving the overall efficiency of the circuit. The 1812 package size provides a good balance between capacitance value and physical dimensions, making it suitable for a wide range of applications. The ceramic dielectric offers excellent temperature stability, ensuring consistent performance in varying operating conditions.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0750
Vishay
DIODE ZENER AUTO 300MW SOD523 / Zener Diode 4.3 V 200 mW ±5% Surface Mount SOD-523
Need more? Email Us
dioo
DQFN-16 Audio Interface ICs ROHS
Lowest to $0.5738
ACX
Lowest to $0.1305
Nexperia USA Inc.
DIODE ZENER 20V 550MW SOD323F / Zener Diode 20 V 550 mW ±5% Surface Mount SOD-323F
Lowest to $0.2911
TDK Corporation
Cap Ceramic 3.3uF 25V X7R 10% Pad SMD 1206 125C Low ESR Automotive T/R
Lowest to $0.1012
Toshiba Semiconductor and Storage
ESD protection diode (standard type, single)
Lowest to $0.0240
Diodes Incorporated
DIODE ZENER 15V 350MW SOD523 / Zener Diode 15 V 350 mW ±2% Surface Mount SOD-523
Lowest to $0.1367
AVX Corp/Kyocera Corp
Lowest to $0.0741

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess