EN
  • EN
  • DE

R82DC3680SH60J

Part No R82DC3680SH60J
Manufacturer Kemet
Catalog Film Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kemet
Category Capacitors
Family Film Capacitors
Win Source Part Number 182332-R82DC3680SH60J
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R82DC3680SH60J CAD Model

Description

The Kemet R82DC3680SH60J is a metallized polypropylene film capacitor designed for a wide range of applications requiring reliable performance and long operational life. This capacitor is part of Kemet's R82 series, known for its robust construction and excellent electrical characteristics.

Applications:

  • Power Supplies: Used in power supply units for filtering and smoothing DC voltage.
  • Lighting Ballasts: Employed in lighting ballast circuits to regulate voltage and current.
  • Motor Control Circuits: Applied in motor control systems to provide stable operation and suppress noise.
  • Snubber Circuits: Utilized in snubber circuits to protect semiconductor devices from voltage transients.
  • Energy Storage: Used in applications requiring energy storage and release.

Features:

  • Metallized Polypropylene Film: Offers excellent electrical properties, including low dissipation factor and high insulation resistance.
  • Self-Healing Capability: Provides enhanced reliability by automatically clearing minor dielectric breakdowns.
  • High Ripple Current Capability: Suitable for applications with high ripple current requirements.
  • Flame Retardant Construction: Ensures safety by minimizing the risk of fire.
  • Compact Size: Allows for space-saving designs in various electronic devices.

Benefits:

  • Reliable Performance: Provides stable and consistent performance over a wide range of operating conditions.
  • Long Operational Life: Designed for long-term reliability, reducing maintenance and replacement costs.
  • Enhanced Safety: Flame retardant construction enhances safety in electronic equipment.
  • Improved Circuit Stability: Helps to maintain stable voltage and current levels in electronic circuits.
  • Reduced Noise: Effectively suppresses electrical noise, improving the overall performance of electronic systems.

Technical Specifications: The R82DC3680SH60J has a capacitance of 0.68µF and a voltage rating of 630VDC. It features a lead spacing of 22.5mm. Its operating temperature range is typically from -40°C to +105°C, making it suitable for a wide range of environmental conditions. It meets industry standards for safety and performance. The dielectric material is polypropylene, ensuring low losses and high stability.

The Kemet R82DC3680SH60J capacitor is a versatile and reliable component used in various electronic applications. Its metallized polypropylene film construction, self-healing capability, and high ripple current rating make it an excellent choice for demanding applications requiring long-term reliability and stable performance.

You May Also Be Interested in

Kemet
CAP FILM 1.5UF 10% 630VDC RADIAL
Need more? Email Us
Cornell Dubilier Knowles
CAP FILM 770UF 10% 1.2KVDC RAD
Need more? Email Us
Draloric
CAP FILM 0.1UF 5% 100VDC RADIAL
Lowest to $0.2911
AVX Corp/Kyocera Corp
CAP FILM 10UF 10% 1.2KVDC RADIAL
Need more? Email Us
Panasonic
CAP FILM 1UF 5% 450VDC RADIAL
Lowest to $1.0478
WIMA
FKP 2 100 PF 630 VDC 4.5X6X7.2 P
Need more? Email Us
EPCOS (TDK)
CAP FILM 6.8UF 20% 630VDC RADIAL
Lowest to $2.3284
Kemet
CAP FILM 1000PF 5% 63VDC RADIAL
Need more? Email Us
Kemet
CAP FILM 2.2UF 20% 560VDC RADIAL
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1964 $57.9380
715+ $0.1617 $115.6155
1,115+ $0.1559 $173.8285
1,530+ $0.1513 $231.4890
1,970+ $0.1467 $288.9990
2,655+ $0.1305 $346.4775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess