EN
  • EN
  • DE

RSBPC1470SH00K

Part No RSBPC1470SH00K
Manufacturer Kemet
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kemet
Win Source Part Number 299292-RSBPC1470SH00K
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RSBPC1470SH00K CAD Model

Description

The RSBPC1470SH00K is a high-voltage, radial-leaded ceramic capacitor produced by Kemet. This capacitor is part of the RSB series and is designed for applications that require high reliability and stability in high-voltage environments. It is commonly used in power supplies, snubber circuits, and other high-voltage systems.

Applications

  • High-voltage power supplies
  • Snubber circuits for power semiconductors
  • DC-DC converters
  • Inverter circuits
  • High-frequency filtering

Features

  • High voltage rating: Specifically designed for high-voltage applications.
  • Ceramic dielectric: Offers excellent stability and low losses.
  • Radial leaded: Facilitates easy mounting on PCBs.
  • RoHS compliant: Meets environmental regulations for hazardous substances.
  • Flame retardant epoxy coating: Provides protection against fire and environmental factors.

Benefits

  • Reliable operation in high-voltage environments: Ensures stable performance and reduces the risk of failures.
  • Long-term stability: Ceramic dielectric provides minimal degradation over time.
  • Easy to install: Radial leads simplify the assembly process.
  • Environmentally friendly: Complies with RoHS standards.
  • Enhanced safety: Flame retardant coating improves overall safety.

Technical Specifications

While exact specifications may vary, the RSBPC1470SH00K typically includes:

  • Capacitance: 470pF
  • Voltage Rating: High voltage, typically in the kilovolt range (e.g., 1kV to 5kV or higher)
  • Tolerance: Typically ±10%
  • Temperature Coefficient: Stable, often with COG (NP0) or X7R dielectric.
  • Operating Temperature Range: Typically -55°C to +125°C

Refer to the manufacturer's datasheet for precise specifications.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $2.4357
Broadcom Limited
Lowest to $0.8166
STMicroelectronics
Need more? Email Us
Qualcomm
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Qualcomm
Lowest to $19.1290
EPCOS (TDK)
Need more? Email Us
Micron Technology Inc.
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess