EN
  • EN
  • DE

AT28C010E-15JC

Part No AT28C010E-15JC
Manufacturer Atmel
Catalog END - OF - LIFE
Description 1 Megabit 128K x 8 Paged CMOS E2PROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Atmel
Win Source Part Number 1148165-AT28C010E-15JC
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT28C010E-15JC CAD Model

Description

The AT28C010E-15JC is a 1-Megabit (128K x 8) Electrically Erasable Programmable Read-Only Memory (EEPROM) manufactured by Atmel. This device is accessed using a parallel interface, making it suitable for embedded systems requiring non-volatile memory for data storage and program execution. It's designed for applications where in-system reprogramming is necessary.

Applications

  • Embedded Systems: Storing firmware, boot code, and configuration data in microcontrollers and embedded processors.
  • Industrial Control Systems: Storing calibration data, machine parameters, and operating instructions.
  • Networking Equipment: Storing network configurations, routing tables, and security settings.
  • Telecommunications Equipment: Storing phone book data, system parameters, and software updates.
  • Medical Devices: Storing patient data, equipment settings, and calibration information.

Features

  • Fast Access Time: 150 ns access time.
  • Low Power Consumption: Active and standby modes for power saving.
  • In-System Reprogrammability: Electrically erasable and programmable, allowing for easy updates.
  • Automatic Page Write Operation: Simplifies write operations and reduces write cycle time.
  • Data Protection: Hardware and software write protection features to prevent accidental data corruption.
  • Endurance: 10,000 write cycles per byte.
  • Data Retention: 10 years data retention.

Benefits

  • Easy Firmware Updates: In-system reprogrammability allows for convenient firmware updates without removing the device.
  • Reliable Data Storage: High endurance and data retention ensure data integrity over a long period.
  • Reduced Power Consumption: Low-power modes help to minimize energy consumption in battery-powered applications.
  • Simplified System Design: Automatic page write simplifies memory write operations.
  • Enhanced Data Security: Write protection features prevent unauthorized data modification.

Additional Details

The AT28C010E-15JC is typically packaged in a Jedec 32-pin DIP (Dual In-Line Package) or a PLCC (Plastic Leaded Chip Carrier). It operates with a single 5V power supply. The part features a READY/BUSY output signal to indicate the status of the write operation. It also has page write capability. Address and data inputs and outputs are TTL compatible. The device features software data protection. The AT28C010E-15JC is suitable for applications that require non-volatile memory with in-system reprogrammability and relatively fast access times.

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Vishay
Silicon Z-Diodes
Lowest to $0.3384
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess