EN
  • EN
  • DE

T409H476K010CC4093

Part No T409H476K010CC4093
Manufacturer Kemet
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1013814-T409H476K010CC4093
Categories OEM Parts(T-Z)
Manufacturer Kemet
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian T409H476K010CC4093 CAD Model

Description

The T409H476K010CC4093 is a tantalum capacitor manufactured by Kemet. It is a surface-mount device (SMD) designed for use in a variety of electronic circuits, offering stable performance and a long lifespan. Tantalum capacitors are known for their high capacitance-to-volume ratio, making them suitable for applications where space is limited.

Applications

  • Power supply filtering
  • Decoupling in digital circuits
  • DC-DC converters
  • Portable electronic devices (smartphones, tablets)
  • Industrial control systems

Features

  • Capacitance: 47 µF (Microfarads)
  • Voltage Rating: 10 V (Volts)
  • Tolerance: 10%
  • Case Size: EIA 1411
  • Termination Style: Surface Mount (SMD/SMT)
  • Operating Temperature Range: Typically -55°C to +125°C
  • ESR (Equivalent Series Resistance): Low ESR for improved performance in high-frequency applications.

Benefits

  • High Capacitance: Provides a large capacitance value in a small package.
  • Stable Performance: Offers stable electrical characteristics over a wide temperature range.
  • Long Lifespan: Tantalum capacitors have a long operational lifespan, ensuring reliability.
  • Low ESR: Minimizes energy loss and heat generation, improving efficiency.
  • Compact Size: Surface-mount design allows for high-density circuit board layouts.
  • Reliable: Suitable for demanding applications requiring stable and consistent performance.

Additional Details

The Kemet T409H476K010CC4093 tantalum capacitor is designed to provide reliable performance in various electronic applications. Its 47µF capacitance and 10V voltage rating make it suitable for power supply filtering and decoupling in digital circuits. The surface-mount design allows for efficient use of board space, and the low ESR minimizes energy loss in high-frequency applications. This capacitor is commonly used in portable electronic devices, industrial control systems, and DC-DC converters. Kemet is a well-known manufacturer of capacitors and other electronic components, recognized for their quality and reliability. Tantalum capacitors offer a stable and long-lasting solution for applications requiring high capacitance values in a compact form factor. The 10% tolerance ensures consistent performance within specified limits.

You May Also Be Interested in

Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Agere Systems
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess