EN
  • EN
  • DE

APBDA3020SYKCGKC

Part No APBDA3020SYKCGKC
Manufacturer Kingbright Corporation
Catalog Optics - LEDs - Light Pipes
Description 3.0x2.0mm Right Angle Yellow/Green LED
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1045570-APBDA3020SYKCGKC
Categories Optics - LEDs - Light Pipes
Manufacturer Kingbright Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian APBDA3020SYKCGKC CAD Model

Description

The Kingbright APBDA3020SYKCGKC is a bi-color LED light bar. This component integrates two LEDs within a single package, offering both Super Yellow and Hyper Green colors. It is designed for use as indicators, backlighting, and visual displays in a variety of electronic devices.

Applications:

  • Front Panel Indicators: Providing visual status indicators on electronic equipment.
  • Backlighting: Illuminating LCD displays, keypads, and switches.
  • Consumer Electronics: Used in appliances, audio equipment, and remote controls.
  • Automotive Applications: Dashboard indicators and lighting.
  • Industrial Control Panels: Displaying equipment status and warnings.

Features:

  • Bi-Color LED: Integrates Super Yellow and Hyper Green LEDs in one package.
  • Compact Size: Small footprint for space-constrained applications.
  • High Luminous Intensity: Provides bright and clear illumination.
  • Low Power Consumption: Energy-efficient operation.
  • Long Lifespan: Durable design for extended use.

Benefits:

  • Versatile Indication: Two colors enable diverse status displays.
  • Space Saving: Integrated design reduces component count and board space.
  • Clear Visibility: High brightness ensures easy viewing in various lighting conditions.
  • Energy Efficient: Low power consumption reduces operating costs.
  • Reliable Operation: Durable construction ensures long-term performance.

The APBDA3020SYKCGKC typically features a rectangular package with clearly defined anode and cathode pins for each LED. Key specifications include forward voltage, forward current, luminous intensity, and viewing angle for both the Super Yellow and Hyper Green LEDs. Consult the Kingbright datasheet for detailed electrical and optical characteristics, application notes, and recommended operating conditions to ensure optimal performance and lifespan.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED TOPLED YLW 589NM 6PLCC / LED Lighting Color series Yellow 589nm (583nm ~ 595nm) 6-SMD, J-Lead
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED GREEN CLEAR 2PLCC SMD / Green 570nm LED Indication - Discrete 2.1V 2-PLCC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED Uni-Color Yellow 591nm Automotive 2-Pin SMD T/R
Need more? Email Us
Vishay
LED BLUE 0402 SMD / Blue 473nm LED Indication - Discrete 2.9V 0402 (1005 Metric)
Lowest to $0.1595
OSRAM Opto Semiconductors Inc.
Opto LS T676-R1S1-1, TOPLED Series Red LED, 633 nm PLCC 2, Round Lens SMD package
Lowest to $0.0656
OSRAM Opto Semiconductors Inc.
LED Uni-Color Yellow 594nm Automotive 4-Pin PLCC T/R
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED MINI TOPLED SMD / White LED Indication - Discrete 3.1V 2-SMD, J-Lead
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 3500K 6SMD / LED Lighting series White, Warm 3500K 3.3V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Contact for details
Lowest to $0.3927

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.6041 $60.4100
235+ $0.4955 $116.4425
365+ $0.4805 $175.3825
500+ $0.4655 $232.7500
645+ $0.4493 $289.7985
860+ $0.4031 $346.6660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,730 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess