EN
  • EN
  • DE

1206B103J500NT

Part No 1206B103J500NT
Manufacturer Knowles Novacap
Catalog Custom Parts (0 - A)
Description Mlcc, 1206 50V 0.010UF ±5% X7R, Tr
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1123391-1206B103J500NT
Categories Custom Parts
Manufacturer Knowles Novacap
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1206B103J500NT CAD Model

Description

The 1206B103J500NT is a ceramic capacitor manufactured by Knowles Novacap. It's designed for general-purpose applications in electronic circuits, providing stable capacitance over a wide range of temperatures and frequencies.

Applications:

  • Bypass Capacitors: Used to decouple power supplies and reduce noise in electronic circuits.
  • Filtering: Employed in filtering circuits to remove unwanted frequencies from signals.
  • Timing Circuits: Utilized in timing circuits for applications like oscillators and timers.
  • RF Applications: Suitable for use in RF circuits due to their low ESR (Equivalent Series Resistance) and ESL (Equivalent Series Inductance).
  • Consumer Electronics: Found in a wide range of consumer electronics devices, including smartphones, tablets, and computers.

Features:

  • Ceramic Dielectric: Provides high stability and low losses.
  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards (PCBs).
  • 1206 Case Size: Standard case size for easy handling and integration.
  • High Capacitance Value: 10nF (103) capacitance value allows for effective energy storage.
  • Voltage Rating: 500V voltage rating suitable for high-voltage applications.

Benefits:

  • Reliable Performance: Offers stable and consistent performance over a wide range of operating conditions.
  • Compact Size: Small 1206 case size saves valuable PCB space.
  • Easy to Use: Surface mount design simplifies assembly and soldering processes.
  • Cost-Effective: Provides a cost-effective solution for capacitance requirements.
  • Wide Operating Temperature Range: Suitable for use in various environments.

Additional Details:

The 1206B103J500NT features a X7R dielectric, which provides a capacitance variation of ±15% over the operating temperature range of -55°C to +125°C. Its tolerance is ±5%. This capacitor is RoHS compliant, meaning it does not contain hazardous substances. It is commonly used in decoupling applications, where it provides a low-impedance path for high-frequency currents, thereby reducing noise and improving circuit performance. Its high voltage rating makes it suitable for applications where voltage spikes are a concern. Proper handling and storage are crucial to maintain its performance characteristics.

You May Also Be Interested in

Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us
Amd
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1,630+ $0.0307 $50.0410
3,970+ $0.0252 $100.0440
6,150+ $0.0244 $150.0600
8,475+ $0.0236 $200.0100
10,965+ $0.0228 $250.0020
14,635+ $0.0205 $300.0175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 1630 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess