EN
  • EN
  • DE
Part No A4M3
Manufacturer Knowles Voltronics
Catalog Trimmers, Variable Capacitors
Description CAP TRIMMER 0.45-3PF 125V SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance Range 0.45 ~ 3pF
Adjustment Type Top
Voltage - Rated 125 V
Dielectric Material Polytetrafluoroethylene (PTFE)
Q @ Freq 3000 @ 100MHz
Size / Dimension 0.160" Dia (4.06mm)
Height - Seated (Max) 0.225" (5.72mm)
Temperature Range - Operating -65°C ~ 125°C
Mounting Type Surface Mount
Features General Purpose
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1526153-A4M3
Ultra Librarian 3D Model Ultra Librarian A4M3 CAD Model

Description

N

You May Also Be Interested in

Knowles Voltronics
CAP TRIMMER 0.45-3PF 125V SMD
Need more? Email Us
EW Electronics
CAP TRIMMER 1.8-4.5PF 100V SMD
Need more? Email Us
Knowles Voltronics
CAP TRIMMER 0.5-8PF 500V SMD
Need more? Email Us
Sprague-Goodman
CAP TRIM 10-100PF 6000V CHAS MNT
Need more? Email Us
Sprague-Goodman
CAP TRIMMER 2-15PF 100V TH
Need more? Email Us
Knowles Voltronics
CAP TRIM 1.5-40PF 1000V PNL MNT
Need more? Email Us
Sprague-Goodman
CAP TRIM 0.5-5PF 8750V CHAS MNT
Need more? Email Us
Vishay
CAP TRIMMER 5.5-65PF 150V TH
Lowest to $10.0107
Knowles Voltronics
CAP TRIMMER 1-10PF 1000V SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess