EN
  • EN
  • DE

SPH0641LM4H-1-T

Part No SPH0641LM4H-1-T
Manufacturer Knowles
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Knowles
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838539-SPH0641LM4H-1-T
Ultra Librarian 3D Model Ultra Librarian SPH0641LM4H-1-T CAD Model

Description

The SPH0641LM4H-1-T is a miniature, low-power silicon microphone from Knowles. It is a high-performance, omnidirectional microphone designed for a wide range of applications requiring accurate and reliable audio capture. This microphone is known for its small size, low current consumption, and excellent audio quality.

Applications

  • Mobile Phones: Used for voice communication and recording in smartphones.
  • Tablets: Enables voice input for various tablet applications.
  • Wearable Devices: Integrated into smartwatches, fitness trackers, and other wearable gadgets for voice control and recording.
  • Bluetooth Headsets: Provides clear voice input for hands-free communication.
  • Voice Recorders: Used in portable voice recorders for high-quality audio capture.
  • Hearing Aids: Employed in hearing aids for amplifying and processing sound.
  • IoT Devices: Integrated into IoT devices for voice control and audio sensing.

Features

  • Omnidirectional: Captures sound equally from all directions.
  • Low Power Consumption: Minimizes battery drain in portable devices.
  • Small Size: Enables integration into compact devices.
  • High SNR: Provides excellent signal-to-noise ratio for clear audio capture.
  • High AOP: Can handle high sound pressure levels without distortion.
  • Reflow Solder Compatible: Suitable for automated assembly processes.

Benefits

  • Clear Audio Capture: High SNR ensures clear and intelligible voice recording.
  • Extended Battery Life: Low power consumption prolongs the operational time of battery-powered devices.
  • Versatile Integration: Small size allows for easy integration into various devices.
  • Reliable Performance: Robust design ensures reliable operation in demanding environments.
  • Cost-Effective: Provides excellent performance at a competitive price.
  • Automated Assembly: Reflow solder compatibility simplifies manufacturing processes.

Additional Details

The SPH0641LM4H-1-T microphone typically has a sensitivity of -42 dBV/Pa and a signal-to-noise ratio (SNR) of 64 dB. It operates on a supply voltage of 1.5 to 3.6 V and consumes very little current, typically less than 250 µA. The microphone is housed in a small surface-mount package, enabling easy integration into electronic devices. The Knowles SPH0641LM4H-1-T is designed to withstand reflow soldering temperatures, making it suitable for high-volume manufacturing. This microphone delivers reliable and high-quality audio capture in a wide range of applications, making it a popular choice for designers seeking a small, low-power, and high-performance audio solution.

You May Also Be Interested in

NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4476 $58.1880
280+ $0.4187 $117.2360
430+ $0.4043 $173.8490
620+ $0.3754 $232.7480
800+ $0.3610 $288.8000
1,000+ $0.3465 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,140 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess