EN
  • EN
  • DE

SPH1668LM4H

Part No SPH1668LM4H
Manufacturer Knowles
Catalog Microphones
Description MIC MEMS DIGITAL PDM OMNI -29DB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Audio Products - Microphones
Mfr Knowles
Series SiSonic™ SPH
Package Tray
Product Status Obsolete
Type MEMS (Silicon)
Output Type Digital, PDM
Direction Omnidirectional
Frequency Range 100 Hz ~ 10 kHz
Sensitivity -29dB ±1dB @ 94dB SPL
S/N Ratio 65.5dB
Voltage Range 1.62 V ~ 3.6 V
Current - Supply 700 µA
Port Location Bottom
Termination Solder Pads
Size / Dimension 0.138" L x 0.104" W (3.50mm x 2.65mm)
Height (Max) 0.039" (0.98mm)
Shape Rectangular
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 934859-SPH1668LM4H
Ultra Librarian 3D Model Ultra Librarian SPH1668LM4H CAD Model

Description

The SiSonic™ SPH1668LM4H is a MEMS (Silicon) microphone designed for audio applications. Knowles manufactures it.

  • Termination: Solder Pads
  • Package: Tray
  • Size / Dimension: 0.138" L x 0.104" W (3.50mm x 2.65mm)
  • Direction: Omnidirectional
  • Sensitivity: -29dB ±1dB @ 94dB SPL
  • Voltage - Rated: 1.62V ~ 3.6V
  • Current - Supply: 700µA
  • Frequency Range: 100Hz ~ 10kHz
  • Output Type: Digital
  • Signal to Noise Ratio: 65.5dB
  • Category: Audio Components
  • Status: Obsolete

You May Also Be Interested in

Knowles
Lowest to $16.6563
Knowles
MIC SISONIC MINI DIGITAL
Lowest to $1.1435
Knowles
Lowest to $17.2465
Knowles
Lowest to $1.5015
Knowles
SP0103 Series with Integrated Amplifier
Lowest to $3.2617
Knowles
MIC MEMS DIGITAL PDM OMNI -26DB
Lowest to $0.5571
Knowles
MIC MEMS ANALOG OMNI -42DB
Need more? Email Us
Knowles
MIC MEMS DIGITAL PDM OMNI -26DB
Lowest to $0.6884
Knowles
MIC MEMS ANALOG OMNI -22DB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1435 $62.8925
125+ $0.9379 $117.2375
195+ $0.9090 $177.2550
265+ $0.8801 $233.2265
340+ $0.8501 $289.0340
455+ $0.7623 $346.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,950 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess