EN
  • EN
  • DE

SPK1833LM4H-B-7

Part No SPK1833LM4H-B-7
Manufacturer Knowles
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Knowles
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838577-SPK1833LM4H-B-7
Ultra Librarian 3D Model Ultra Librarian SPK1833LM4H-B-7 CAD Model

Description

The SPK1833LM4H-B-7 is a silicon microphone from Knowles. This microphone is engineered for applications requiring a balance of small size, low power consumption, and good acoustic performance. It utilizes Knowles' SiSonic™ MEMS technology to ensure consistent and reliable operation.

Applications:

  • Entry-Level Smartphones: Microphone for basic voice call functionality.
  • Low-Cost Tablets: Used in tablets for voice recording and communication applications.
  • Basic Wearable Devices: Employed in simple wearable electronics, such as fitness trackers.
  • Voice-Controlled Remote Controls: Integrated into remote controls for voice command input.
  • Simple IoT Devices: Used in various internet-connected devices for basic voice control.

Features:

  • Small Size: Compact package allows for integration into space-constrained devices.
  • Low Power Consumption: Optimized for battery-powered devices, extending operational life.
  • SiSonic™ MEMS Technology: Ensures consistent performance and reliability.
  • Omnidirectional Polar Pattern: Captures sound equally from all directions.
  • Analog Output: Provides an analog signal output.

Benefits:

  • Easy Integration: Small size and analog output simplify integration into various devices.
  • Long Battery Life: Low power consumption extends the operational life of battery-powered devices.
  • Reliable Performance: SiSonic™ MEMS technology ensures consistent and reliable operation.
  • Cost-Effective Solution: Provides a balance of performance and cost, making it suitable for budget-conscious applications.

Additional Details:

The SPK1833LM4H-B-7 typically operates with a supply voltage range of 1.6V to 3.6V. Consult the datasheet for specific electrical characteristics, acoustic performance metrics (sensitivity, SNR, THD), and recommended operating conditions. This microphone is designed for reflow solder compatibility in automated assembly processes.

You May Also Be Interested in

Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess