EN
  • EN
  • DE
  • IT

CN2B8TE182J

Part No CN2B8TE182J
Manufacturer KOA Speer
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1052793-CN2B8TE182J
Categories OEM Parts(C-E)
Manufacturer KOA Speer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CN2B8TE182J CAD Model

Description

The CN2B8TE182J is a thick film chip resistor manufactured by KOA Speer. It is designed for general-purpose applications in electronic circuits, providing a stable and reliable resistance value. The '182J' likely signifies the resistance value and tolerance. In this case, '182' likely means 1800 ohms (18 x 10^2) and 'J' typically represents a 5% tolerance.

Applications

  • Consumer Electronics: Used in televisions, audio equipment, and home appliances.
  • Industrial Equipment: Employed in control systems, power supplies, and instrumentation.
  • Automotive Electronics: Used in engine control units (ECUs), sensors, and lighting systems.
  • Telecommunications Equipment: Utilized in mobile phones, routers, and network devices.
  • Medical Devices: Used in patient monitoring systems and diagnostic equipment.

Features

  • Thick Film Technology: Provides stable and reliable resistance values.
  • Surface Mount Technology (SMT): Facilitates automated assembly processes.
  • Compact Size: Enables integration into small electronic devices.
  • Wide Resistance Range: Available in a variety of resistance values to suit different applications.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits

  • Accurate Resistance: Provides consistent and reliable performance in electronic circuits.
  • Simplified Manufacturing: SMT design streamlines the assembly process.
  • Compact Design: Allows for smaller and more portable electronic devices.
  • Versatile Application: Suitable for a wide range of electronic applications.
  • Environmentally Friendly: Complies with environmental regulations.

Additional Details

The CN2B series resistors from KOA Speer are known for their robust construction and resistance to environmental factors. They are designed to withstand soldering temperatures and are available in various packaging options for automated assembly. The power rating of the CN2B8TE182J depends on the specific size and construction of the resistor, so referring to the KOA Speer datasheet is recommended for complete specifications. This resistor provides reliable performance in a wide range of operating conditions.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Texas Instruments
Lowest to $16.1817
Texas Instruments
1-to-8 clock driver with tight AC specification 20-SO
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 60V 2A DO214AC / Diode Schottky 60 V 2A (DC) Surface Mount DO-214AC (SMA)
Need more? Email Us
TDK Corporation
CURR SENSE XFMR 300A CHAS MNT / 300 A Current Sense Transformer 50/60Hz 103Ohm Chassis Mount
Need more? Email Us
TDK Corporation
Lowest to $5.5299
Intersil
CD40116E Harris
Need more? Email Us
TDK Corporation
Lowest to $0.0583

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess