EN
  • EN
  • DE

RM73B2ETE121G

Part No RM73B2ETE121G
Manufacturer KOA Speer
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 975844-RM73B2ETE121G
Categories OEM Parts(O-R)
Manufacturer KOA Speer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RM73B2ETE121G CAD Model

Description

The RM73B2ETE121G is a thick film chip resistor manufactured by KOA Speer Electronics. It is designed for general-purpose applications in electronic circuits requiring precise and stable resistance. This resistor offers a compact size and excellent reliability, making it suitable for various applications.

Applications

  • Current sensing: Monitoring current flow in circuits.
  • Voltage division: Creating specific voltage levels.
  • Pull-up/pull-down resistors: Setting logic levels in digital circuits.
  • Termination resistors: Reducing signal reflections in transmission lines.
  • General-purpose applications: Use in a wide range of electronic circuits.

Features

  • Resistance value: 120Ω (Ohms).
  • Tolerance: ±2%.
  • Power rating: Specified in the datasheet, typically 0.125W (1/8W).
  • Temperature coefficient of resistance (TCR): Typically ±100 ppm/°C.
  • SMD (Surface Mount Device): For automated assembly on printed circuit boards.
  • RoHS compliant: Environmentally friendly.

Benefits

  • Precise resistance: Accurate resistance value for reliable circuit operation.
  • Stable performance: Consistent resistance value over a wide temperature range.
  • Compact size: Allows for use in small and portable devices.
  • Easy assembly: SMD design for automated placement.
  • High reliability: Long lifespan and high stability.

Additional Details

The RM73B2ETE121G is a thick film chip resistor constructed with a ceramic substrate and a resistive element made of a thick film material. The resistor is passivated to protect it from environmental factors. The operating temperature range and maximum voltage rating are specified in the manufacturer's datasheet and should be carefully observed to ensure proper and reliable performance. The resistor's dimensions are typically standardized (e.g., 0603, 0805), indicating its physical size. Pulse withstanding characteristics are specified within the datasheet. Verify derating curves for power dissipation at higher temperatures in the datasheet.

You May Also Be Interested in

Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Yageo
Need more? Email Us
Texas Instruments
Need more? Email Us
World Produts Inc.
Need more? Email Us
KOA Speer
Need more? Email Us
Intel
Need more? Email Us
Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess