EN
  • EN
  • DE
  • IT

LC5768MV-5F484C

Part No LC5768MV-5F484C
Manufacturer Lattice Semiconductor Corporation
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description 3.3V, 2.5V and 1.8V In-System Programmable eXpanded Programmable Logic Device XPLD™ Family | IC CPLD 768MC 5NS 484FBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Lattice Semiconductor Corporation
Packaging Tray
Status Obsolete
Programmable Type In System Programmable
Delay Time tpd(1) Max 5.0ns
Voltage Supply - Internal 3V ~ 3.6V
Number of Logic Elements/Blocks 24
Number of Macrocells 768
The number of I/O 317
Temperature Range - Operating 0°C ~ 90°C
Mounting Style SMD
Manufacturer Package 484-BBGA
Supplier Device Package 484-FPBGA (23x23)
Family Part Number LC5768
Manufacturer Pack Quantity 60
MSL Level 3 (168 Hours)
Win Source Part Number 1195501-LC5768MV-5F484C
Manufacturer Homepage www.latticesemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC5768MV-5F484C CAD Model

Description

The LC5768MV-5F484C is an obsolete programmable device that is ideal for a wide range of applications. It has a programmable type of in-system programmable and a packaging of tray.

  • Product Name: Lattice Semiconductor Corporation LC5768MV-5F484C
  • Programmable Type: in-system programmable
  • Packaging: tray
  • Mounting Style: SMD
  • Logic Elements/Blocks: 24
  • Macrocells: 768
  • Delay Time tpd(1) max: 5.0ns
  • Voltage Supply - Internal: 3V to 3.6V
  • Popularity Rating: medium
  • Supply and Demand Status: limited
  • Manufacturer Homepage: www.latticesemi.com
  • Manufacturer Package: 484-BBGA

You May Also Be Interested in

Microchip Technology
IC CPLD 32MC 7.5NS 44TQFP
Need more? Email Us
Microchip Technology
IC CPLD 128MC 15NS 100QFP
Need more? Email Us
Intel
IC CPLD 32MC 7.5NS 64EQFP
Lowest to $7.5833
Microchip Technology
IC CPLD 10MC 10NS 24DIP
Need more? Email Us
Microchip Technology
IC CPLD 128MC 15NS 100TQFP
Need more? Email Us
Microchip Technology
IC CPLD 128MC 15NS 84PLCC
Need more? Email Us
Microchip Technology
IC CPLD 24MC 20NS 44JLCC
Lowest to $116.2253
Microchip Technology
IC CPLD 32MC 25NS 44PLCC
Lowest to $7.4520
Microchip Technology
IC CPLD 64MC 25NS 44TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.1502 $100.3004
4+ $41.1481 $164.5924
5+ $39.8623 $199.3115
7+ $38.5765 $270.0355
9+ $37.2906 $335.6154
12+ $33.4331 $401.1972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess