EN
  • EN
  • DE
  • IT

M4A5-192/96-7VNC

Part No M4A5-192/96-7VNC
Manufacturer Lattice Semiconductor Corporation
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 192MC 7.5NS 144TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Lattice Semiconductor Corporation
Series ispMACH® 4A
Package Tray
Part Status Not For New Designs
Number of I/O 96
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 144-LQFP
Case / Package 144-TQFP (20x20)
Family Name M4A5-192
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 220-1833, M4A5-192/96-7VNC-ND, M4A5192967VNC
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924892-M4A5-192/96-7VNC
Ultra Librarian 3D Model Ultra Librarian M4A5-192/96-7VNC CAD Model

Description

The Lattice Semiconductor Corporation ispMACH® 4A series is a programmable logic device.

  • Operating Temperature Range: 0°C to 70°C (TA)
  • Package: 144-LQFP package
  • Mounting Style: surface mount
  • Model: M4A5-192/96-7VNC
  • I/Os: 96 I/Os
  • Family: M4A5-192
  • Status: not for new designs
  • Supply and Demand: balanced
  • Package: tray package
  • Quantity per Package: 60
  • REACH: unaffected
  • ECCN: EAR99

You May Also Be Interested in

Lattice Semiconductor Corporation
IC CPLD 64MC 15NS 84PLCC
Lowest to $12.1249
Microchip Technology
IC CPLD 128MC 15NS 100TQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 128MC 15NS 84PLCC
Lowest to $9.4135
Broadcom Limited
784 FCBGA+HS 29X29MM
Lowest to $111.8201
Microchip Technology
IC CPLD 32MC 7.5NS 44TQFP
Need more? Email Us
Amd
VANTIS EE PLD 20NS 32-CELL
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 32MC 5NS 44TQFP
Lowest to $3.6376
Microchip Technology
IC CPLD 32MC 25NS 44PLCC
Lowest to $7.4520
Microchip Technology
IC CPLD 10MC 15NS 28PLCC
Lowest to $9.3626

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess