EN
  • EN
  • DE

LZ4-00U600-00U0

Part No LZ4-00U600-00U0
Manufacturer LED Engin Inc.
Catalog Infrared, UV, Visible Emitters
Description EMITTER UV 365NM 700MA SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer LED Engin Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Type Ultraviolet (UV)
Continuous forward current- Max 700mA
Wavelength 365nm
Forward Voltage 16.4V
Viewing Angle 115°
Orientation Top View
Temperature Range - Operating 100°C (TJ)
Mounting SMD (SMT)
Dimension 8-SMD, No Lead Exposed Pad
Win Source Part Number 143396-LZ4-00U600-00U0
Ultra Librarian 3D Model Ultra Librarian LZ4-00U600-00U0 CAD Model

Description

The LED Engin Inc. 143396-LZ4-00U600-00U0 is an ultraviolet (UV) LED component that is obsolete (EOL).

  • Packaging: Reel
  • Orientation: Top view
  • Forward Voltage: 16.4V
  • Viewing Angle: 115 degrees
  • Wavelength: 365nm
  • Radiant Intensity (Ie) min @ If: -
  • Ideal for: Use in optoelectronics devices that require UV light

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
EMITTER IR 850NM
Lowest to $5.0427
Vishay
EMITTER IR 940NM 100MA RADIAL
Lowest to $0.1357
OSRAM Opto Semiconductors Inc.
LED
Lowest to $4.4910
Vishay
EMITTER IR 950NM 100MA RADIAL
Lowest to $4.3014
Vishay
EMITTER IR 870NM 100MA RADIAL
Lowest to $4.0909
Vishay
EMITTER IR 870NM 100MA RADIAL
Lowest to $1.3928
Honeywell
EMITTER IR 880NM 75MA SMD
Lowest to $19.3049
Vishay
EMITTER IR 940NM 100MA RADIAL
Lowest to $0.1240
TT Electronics
EMITTER IR 890NM 50MA SMD
Lowest to $0.4105

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess