EN
  • EN
  • DE

DVL 1500

Part No DVL 1500
Manufacturer LEM USA Inc.
Catalog Specialized Sensors
Description SENSOR CURRENT OUTPUT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203133-DVL 1500
Package Bulk
Product Status Active
Output Type Current
Grade -
Manufacturer LEM USA Inc.
Category Sensors, Transducers -Specialized Sensors
Package Bulk
Product Status Active
Output Type Current
Ultra Librarian 3D Model Ultra Librarian DVL 1500 CAD Model

Description

Features<br />●Bipolar and isolaled messurement up如2250 V<br />●Curent output<br />●Input and output connections with M5 suds<br />●Compatible with AN 100 family.

Advantages<br />●Low consumplion and low losses<br />●Compact design<br />●Good behavior under common mode variaions<br />●Excellent acouracy (ltsete sensivity Inerty)●Good response tme<br />●Low temperature drift<br />●High immunity to exlernal interferences.

You May Also Be Interested in

LEM USA Inc.
SENSOR LV VOLTAGE CURRENT
Lowest to $20.3732
LEM
Signal Conditioners & Signal Converters
Need more? Email Us
STMicroelectronics
SENSOR 3D ORIENT DETECT DIG OUT
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT
Lowest to $4.7644
ON Semiconductor
IC LASER MONITOR FRONT 8-ODCSP
Lowest to $5.8209
Acconeer AB
SENSOR RADAR SENSOR DIGITAL SPI
Lowest to $16.1279
Maxim Integrated
IC SENSOR OXIMETER/HEARTRATE / Oximeter/Heart Rate Sensor Output
Lowest to $23.4587
Broadcom Limited
ENCODER MODULE OPTICAL LINAR 5%
Lowest to $1.5593
Analog Devices Inc.
SENSOR - OXIMETER/HEART RATE I2C
Lowest to $8.4414

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $223.0770 $223.0770
2+ $200.0000 $400.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess