EN
  • EN
  • DE
  • IT

HTFS 400-P/SP2

Part No HTFS 400-P/SP2
Manufacturer LEM USA Inc.
Catalog Unclassified
Description SENSOR CURRENT 400A 5V MOD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr LEM USA Inc.
Series *
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9030.33.3400
Win Source Part Number 1349063-HTFS 400-P/SP2
Ultra Librarian 3D Model Ultra Librarian HTFS 400-P/SP2 CAD Model

Description

The LEM USA Inc. HTFS 400-P/SP2 is a current transducer designed for electronic measurement of DC, AC, or pulsed currents in high-power applications. It provides galvanic isolation between the primary (measured) circuit and the secondary (measurement) circuit.

Applications:

  • Variable Speed Drives: Used for measuring motor currents in variable speed drive systems.
  • Uninterruptible Power Supplies (UPS): Employed in UPS systems for monitoring battery charging and discharging currents.
  • Welding Equipment: Used in welding machines for precise current control and monitoring.
  • Power Inverters: Utilized in power inverters for measuring DC and AC currents.
  • Battery Monitoring Systems: Employed in battery monitoring systems to measure charge and discharge currents.

Features:

  • Galvanic Isolation: Provides electrical isolation between the primary and secondary circuits.
  • High Accuracy: Offers accurate measurement of DC, AC, and pulsed currents.
  • Wide Operating Temperature Range: Functions reliably in diverse environmental conditions.
  • Fast Response Time: Provides a quick response to changes in current.
  • Compact Design: Available in a compact package for easy integration into various applications.

Benefits:

  • Safe Operation: Ensures safe operation by providing galvanic isolation.
  • Precise Measurement: Delivers accurate current measurements for precise control and monitoring.
  • Robust Performance: Operates reliably in harsh industrial environments.
  • Simplified System Design: Facilitates easy integration into various power electronic systems.
  • Reduced Energy Consumption: Enables efficient energy management through precise current monitoring.

Additional Details:

The HTFS 400-P/SP2 operates based on the Hall effect principle, where the magnetic field generated by the primary current is measured by a Hall sensor. The output is typically a current or voltage proportional to the primary current. Key specifications include the measurement range (e.g., ±400 A), accuracy, linearity, and isolation voltage. The transducer requires a DC power supply for operation. Datasheets provide detailed electrical characteristics, mechanical dimensions, and safety guidelines. The "SP2" likely designates a specific configuration or modification of the standard HTFS 400-P.

You May Also Be Interested in

TE Connectivity
MT-2/JPT SLD 26P CAP HSG
Lowest to $0.3265
Texas Instruments
PROTOTYPE
Lowest to $4.3015
3M
ROS HOUSG - FOR 1-1/4 MI ROS
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $22.9412
TE Connectivity
AMPACT CU TAP 2/0-5 6 /
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $7.1692
Texas Instruments
PROTOTYPE
Lowest to $1.8768
Texas Instruments
PROTOTYPE
Lowest to $1.5773
Texas Instruments
PROTOTYPE
Lowest to $4.3015

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess