EN
  • EN
  • DE

DCM.65.000.4PA

Part No DCM.65.000.4PA
Manufacturer LEMO
Catalog Custom Parts (B - D)
Description Circular Push Pull Connectors TORQUE WRENCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1180009-DCM.65.000.4PA
Categories Custom Parts
Manufacturer LEMO
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DCM.65.000.4PA CAD Model

Description

The DCM.65.000.4PA is a circular connector manufactured by LEMO, a leading provider of high-quality connector solutions. This connector is part of the B series, known for its self-latching system which ensures a secure and reliable connection in demanding environments. The .65 indicates the shell size, and the .4PA refers to the specific contact arrangement and connector type.

Applications:

  • Medical Equipment: Diagnostic and therapeutic devices where reliable connections are critical.
  • Industrial Automation: Robotics, sensors, and control systems requiring robust and secure connectivity.
  • Test and Measurement: Instruments and equipment where accurate and repeatable connections are essential.
  • Broadcast and Entertainment: Audio and video equipment requiring high signal integrity.
  • Aerospace and Defense: Communication and control systems demanding rugged and reliable connections.

Features:

  • Self-Latching System: Provides a quick and secure connection, preventing accidental disconnection.
  • Circular Connector: Offers a compact and robust design.
  • High Pin Density: Allows for multiple signals or power lines in a small footprint.
  • Keying System: Prevents mismating and ensures correct alignment.
  • Shielding: Provides electromagnetic compatibility (EMC) protection.
  • Rugged Construction: Withstands harsh environments, including vibration, shock, and temperature extremes.

Benefits:

  • Reliable Connection: The self-latching system ensures a secure and stable connection, minimizing downtime and maintenance.
  • Ease of Use: The quick connect/disconnect mechanism simplifies installation and maintenance.
  • Compact Design: The circular connector saves space and allows for high-density packaging.
  • Versatile: Suitable for a wide range of applications and industries.
  • Durable: The rugged construction ensures long-term performance in demanding environments.
  • Signal Integrity: Shielding minimizes interference and ensures high signal quality.

Additional Details:

The DCM.65.000.4PA connector typically features a chrome-plated brass shell for durability and corrosion resistance. The contacts are gold-plated to ensure low contact resistance and high conductivity. The connector is designed to withstand a wide range of temperatures and environmental conditions. The specific contact arrangement (likely multi-pole) is designed to carry signal and/or power, depending on the application requirements. The connectors are typically IP68 rated, providing protection against dust and water ingress.

You May Also Be Interested in

Conexant Systems
Need more? Email Us
Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us
UTC
Lowest to $0.3269
dioo
SOT-23-5 Operational Amplifier ROHS
Need more? Email Us
JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
Murata Electronics North America
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess