EN
  • EN
  • DE

LENOVO 00FK622 - System x Enterprise 2U Cable Management Arm (CMA)

Part No LENOVO 00FK622 - System x Enterprise 2U Cable Management Arm (CMA)
Manufacturer Lenovo
Catalog Rack Options
Description System x Enterprise 2U Cable Management Arm (CMA)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Rack Options
Win Source Part Number 1432354-LENOVO 00FK622 - System x Enterprise 2U Cable Management Arm (CMA)
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00FK622 - System x Enterprise 2U Cable Management Arm (CMA) CAD Model

Description

The LENOVO 00FK622 is a Cable Management Arm (CMA) designed for use with System x Enterprise 2U servers. This accessory is pivotal for achieving an organized and efficient server rack environment. It offers a robust solution for managing and securing cables associated with the server, thereby enhancing airflow and reducing the risk of overheating. The 00FK622 is engineered to accommodate the specific dimensions and cable load of 2U servers, ensuring a perfect fit and optimal functionality. Constructed from durable materials, it is designed to withstand the rigors of daily data center operations, including frequent server access and maintenance activities. The design of this cable management arm allows for full server extension from the rack without the need to detach or rearrange cables, significantly simplifying server maintenance and upgrades. It also helps in minimizing the potential for accidental disconnections or cable damage during server manipulation. Overall, the LENOVO 00FK622 CMA is an indispensable component for data centers aiming to maintain high levels of organization, system reliability, and operational efficiency. By streamlining cable management, it not only protects critical connections but also contributes to a safer and more manageable server environment.

You May Also Be Interested in

IBM
IBM LTO FIBRE DRIVE MTG KIT - L52/D52
Need more? Email Us
IBM
IBM RAIL KIT EXP700/710
Need more? Email Us
IBM
IBM FlashSystem 5000 SFF EXP rails
Need more? Email Us
IBM
DS4700 / DS5020 rail set
Need more? Email Us
IBM
IBM 3592 DRIVE MOUNTING L22/D
Need more? Email Us
IBM
IBM v7000 Gen2 EXP rail kit
Need more? Email Us
IBM
IBM V5010 CTR rails
Need more? Email Us
IBM
5U x 24D Tower-to-Rack Kit
Need more? Email Us
IBM
Rail-Kit for 1U Multi-Media Enclosure
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess