EN
  • EN
  • DE

LENOVO 079341G - QS22, 2x IBM PowerXCell 8i processors 3.2 GHz/512K

Part No LENOVO 079341G - QS22, 2x IBM PowerXCell 8i processors 3.2 GHz/512K
Manufacturer Lenovo
Catalog Server
Description QS22, 2x IBM PowerXCell 8i processors 3.2 GHz/512K
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1432659-LENOVO 079341G - QS22, 2x IBM PowerXCell 8i processors 3.2 GHz/512K
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 079341G - QS22, 2x IBM PowerXCell 8i processors 3.2 GHz/512K CAD Model

Description

The LENOVO 079341G QS22 blade server module, characterized by its dual IBM PowerXCell 8i processors at 3.2 GHz and equipped with a 512K L2 cache, is engineered for environments where computational speed and processing efficiency are paramount. This configuration is highly suited for scientific computing, engineering analysis, and financial modeling, thanks to the PowerXCell 8i’s superior performance in floating-point operations. The agility and computational power of the QS22 make it an excellent choice for applications involving complex mathematical calculations or the analysis of large data sets. Its compatibility with high-speed networking interfaces allows it to seamlessly integrate into distributed computing environments, supporting workload sharing across clusters for enhanced efficiency and throughput. The QS22 stands out in the realm of high-performance computing, offering a blend of power, precision, and scalability that is critical for organizations pushing the limits of simulation, rendering, and computational research.

You May Also Be Interested in

IBM
8408-44E 36Core 3,65Ghc
Need more? Email Us
IBM
9117-MMB 64c 3,1Ghz 768GB mem
Need more? Email Us
IBM
9009-42A-8CORE-EP1E
Need more? Email Us
IBM
ESERVER I5 MODEL 570
Need more? Email Us
IBM
6-core 3.0 GHz POWER7 720
Need more? Email Us
IBM
P6 520 - 1-Core - V7R2 - 1 x OS - 40 USER - P05
Need more? Email Us
IBM
S814 Server - 6-Core - 6 x OS - Un-Ltd Users - P10
Need more? Email Us
IBM
8233-E8B 8core3,3Ghz
Need more? Email Us
IBM
pSeries 630 model 6C4
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess