EN
  • EN
  • DE

LENOVO 45W3673 - 4002-C5B Firmware Upgrade Renewal, 1 year

Part No LENOVO 45W3673 - 4002-C5B Firmware Upgrade Renewal, 1 year
Manufacturer Lenovo
Catalog San
Description 4002-C5B Firmware Upgrade Renewal, 1 year
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category San
Win Source Part Number 1432470-LENOVO 45W3673 - 4002-C5B Firmware Upgrade Renewal, 1 year
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 45W3673 - 4002-C5B Firmware Upgrade Renewal, 1 year CAD Model

Description

The LENOVO 45W3673 represents a crucial one-year firmware upgrade renewal service for the 4002-C5B, designed to keep the hardware at peak performance through the latest software enhancements, security updates, and technical improvements. By ensuring access to the newest firmware versions, this service plays a vital role in maintaining system stability, security, and efficiency. Firmware is the low-level software that directly manages the hardware components of a system, and its updates can significantly impact the functionality and security of the device. Subscribing to this renewal service offers peace of mind, knowing that the hardware will remain compatible with new technologies, protected against emerging security threats, and optimized for superior performance. Lenovo provides comprehensive support to facilitate the update process, making it straightforward and minimally intrusive to operations. This offering underscores Lenovo's dedication to supporting their customers' needs throughout the lifecycle of their products, ensuring a sustained high level of reliability and performance.

You May Also Be Interested in

HP
HP CISCO CATALYST 1GBE 3120G SWITCH
Need more? Email Us
Lenovo
Brocade 8Gb SFP+ transceiver module
Need more? Email Us
HP
HP 8/8 (8) Full Fabric Ports Enabled SAN SwitchHP 8/8 SAN Switch is targeted for SMB enterprises and is ideal for entry-level SANs, and as an edge switch for core-to-edge SAN environments
Need more? Email Us
Lenovo
Metro Edge Premium Activation
Need more? Email Us
Lenovo
IBM 4 Gbps 10 km long wave SFP Transceiver. Maximum data transfer rate: 4240 Mbit/s. Data link protocols: Fibre Channel, Connector(s): mini-GBIC (SFP)4 pack of long wave SFP transceivers is designed to allow a distance of up to 10 km 9-micron single-mode fiber cable.
Need more? Email Us
IBM
Brocade 8Gb SFP+ transceiver module
Need more? Email Us
HP
HP StorageWorks 4/64 SAN Switch Power PackThe HP StorageWorks 4/64 SAN Switch and 4/64 Power Pack offers flexible connectivity for a performance-level storage area network (SAN)
Need more? Email Us
HP
Unmanaged ProCurve Switch
Need more? Email Us
HP
HP 310 Fibre Channel Switch
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess