EN
  • EN
  • DE

LENOVO 45W4737 - 100B-FX 100Mb 1310nm 2km SFP

Part No LENOVO 45W4737 - 100B-FX 100Mb 1310nm 2km SFP
Manufacturer Lenovo
Catalog San
Description IBM 100BASE-FX 100 MB 1310 nm 2 km SFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category San
Win Source Part Number 1432453-LENOVO 45W4737 - 100B-FX 100Mb 1310nm 2km SFP
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 45W4737 - 100B-FX 100Mb 1310nm 2km SFP CAD Model

Description

The LENOVO 45W4737 SFP Transceiver is specifically designed for 100Base-FX network connections, providing a reliable solution for extending your network over fiber optic cabling. It operates at a wavelength of 1310nm and is capable of transmitting data at speeds up to 100 megabits per second (Mbps). This module is designed to support transmission distances of up to 2 kilometers on standard single-mode fiber (SMF), making it an ideal choice for medium-distance applications that require high reliability and security. The 45W4737 incorporates advanced optics and electronic components to ensure optimal performance and compatibility with a broad range of Lenovo networking equipment. It is also compliant with relevant industry standards, including the SFP Multi-Source Agreement (MSA), ensuring interoperability with other compliant devices. The plug-and-play design allows for easy installation and immediate operation, with no need for additional configuration. With its robust construction and ability to operate under a wide range of temperatures, this transceiver is suitable for use in demanding environments, ensuring your network remains operational under various conditions.

You May Also Be Interested in

HP
HP CISCO CATALYST 1GBE 3120G SWITCH
Need more? Email Us
IBM
Brocade 8Gb SFP+ transceiver module
Need more? Email Us
HP
HP 5800 2-port 10GbE SFP+ Module
Need more? Email Us
HP
HP DC SP8 Control Processor Blade Board
Need more? Email Us
HP
HP 16GB/16 SAN Switch for Bladesystems
Need more? Email Us
HP
HP ProCurve Ethernet Switch - 4 x SFP (
Need more? Email Us
HP
Unmanaged ProCurve Switch
Need more? Email Us
HP
HP 310 Fibre Channel Switch
Need more? Email Us
HP
HP DC SAN 48-Port 8GB FC Switch
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess