EN
  • EN
  • DE

LENOVO 4XG7A14257 - Intel Xeon Platinum 8260 24C 165W 2.4GHz Processor Option Kit SR850/SR860

Part No LENOVO 4XG7A14257 - Intel Xeon Platinum 8260 24C 165W 2.4GHz Processor Option Kit SR850/SR860
Manufacturer Lenovo
Catalog CPU
Description Lenovo Intel Xeon Platinum 8260
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1425877-LENOVO 4XG7A14257 - Intel Xeon Platinum 8260 24C 165W 2.4GHz Processor Option Kit SR850/SR860
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 4XG7A14257 - Intel Xeon Platinum 8260 24C 165W 2.4GHz Processor Option Kit SR850/SR860 CAD Model

Description

The LENOVO 4XG7A14257 Processor Option Kit elevates server performance with the robust Intel Xeon Platinum 8260 processor. Designed for the high demands of enterprise environments, this processor kit is compatible with the Lenovo SR850 and SR860 servers. The Intel Xeon Platinum 8260 features 24 cores and 48 threads, running at a base frequency of 2.4GHz. With a thermal design power (TDP) of 165W, it efficiently handles intensive tasks and maintains optimal performance under heavy workloads. This processor supports Hyper-Threading Technology, enabling more efficient use of processor resources by allowing each core to handle multiple threads simultaneously. The kit is equipped with Intel's Turbo Boost Technology, which can increase the processor's frequency as needed, up to 3.9 GHz, based on the workload and operating environment. The 8260 model also benefits from a substantial 35.75 MB cache, reducing latency and improving data retrieval speeds. This processor supports Intel Deep Learning Boost (Intel DL Boost), a feature designed to accelerate artificial intelligence (AI) inference workloads, making it ideal for AI, machine learning, and analytics applications. The kit includes the processor itself, along with the necessary cooling solution and installation instructions, ensuring a seamless upgrade or setup process. It supports DDR4 memory, offering substantial bandwidth improvements over previous generations and compatibility with various memory configurations, enhancing overall system performance. The LENOVO 4XG7A14257 Processor Option Kit represents a significant upgrade in processing power, reliability, and efficiency for businesses looking to bolster their server capabilities.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-6144-V5, 3.5 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
E5-2630v3 2.40GHz 8C 20M 85W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26898-B1005-V1 - FUJITSU HEATSINK
Need more? Email Us
Fujitsu Electronics America, Inc.
E5-2667v3 3.20GHz 8C 20M 135W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8527-V10 - Intel Xeon Processor E3-1230, 3.2 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Bronze 3206R 8C 85W 1.9GHz Processor
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Gold 6252 2.1GHz 24C 35.75MB 150W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Bronze 3204 6C 85W 1.9GHz Processor
Need more? Email Us
EMC
EMC CPU Heatsink
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess