EN
  • EN
  • DE

LENOVO 7XG7A06260 - Intel Xeon Gold 6138 20C 125W 2.0GHz Processor Option Kit SN850

Part No LENOVO 7XG7A06260 - Intel Xeon Gold 6138 20C 125W 2.0GHz Processor Option Kit SN850
Manufacturer Lenovo
Catalog CPU
Description Lenovo Intel Xeon Gold 6138
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1426607-LENOVO 7XG7A06260 - Intel Xeon Gold 6138 20C 125W 2.0GHz Processor Option Kit SN850
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 7XG7A06260 - Intel Xeon Gold 6138 20C 125W 2.0GHz Processor Option Kit SN850 CAD Model

Description

The LENOVO 7XG7A06260 is a powerful processor option kit featuring the Intel Xeon Gold 6138 processor, specifically engineered for the cutting-edge Lenovo SN850 server. This processor is a powerhouse designed to handle intensive workloads, offering 20 cores and 40 threads, with a base frequency of 2.0 GHz. The 125W TDP (Thermal Design Power) ensures that it combines high performance with energy efficiency, making it suitable for a wide variety of server applications, including virtualization, high-performance computing (HPC), and large-scale data processing. The incorporation of Intel Hyper-Threading Technology allows it to efficiently manage multi-threaded applications, improving throughput and making it ideal for multi-user environments. Equipped with Intel Turbo Boost Technology, the processor can dynamically increase its clock speed, optimizing performance to match the workload, which is particularly beneficial for applications that require high processing power for short durations. The Xeon Gold 6138 also features advanced technologies such as Intel Virtualization Technology (VT-x and VT-d) for enhanced security and reliability in virtualized environments, and Intel Advanced Vector Extensions (AVX) for improved handling of floating-point calculations, further boosting the performance of computational-intensive tasks. As part of the option kit, customers receive all necessary components to facilitate a smooth integration or upgrade within the Lenovo SN850 server, ensuring compatibility and maximizing performance. This processor kit is designed for businesses that require robust processing capabilities to support their demanding workloads, providing a scalable solution that can grow with the needs of the organization.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-6144-V5, 3.5 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26898-B1005-V1 - FUJITSU HEATSINK
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Bronze 3204 6C 85W 1.9GHz Processor
Need more? Email Us
EMC
EMC CPU Heatsink
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel E5-2670v3 2.3GHz 12C 30M 120W
Need more? Email Us
Fujitsu Electronics America, Inc.
INTEL Platinum 8270 (2.7GHz - 26C) CPU 205W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-5115-V5, 2.4 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
INTEL Gold 6256 (3.6GHz - 12C) CPU 205W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8527-V12 - Intel Xeon Processor E3-1270, 3.4 GHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess