EN
  • EN
  • DE

LENOVO BRACKET-RAID930-8I - Low bracket 7Y37A01084/7Y37A01082

Part No LENOVO BRACKET-RAID930-8I - Low bracket 7Y37A01084/7Y37A01082
Manufacturer Lenovo
Catalog IT infrastructure Accessories
Description Low bracket 7Y37A01084/7Y37A01082
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1424273-LENOVO BRACKET-RAID930-8I - Low bracket 7Y37A01084/7Y37A01082
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO BRACKET-RAID930-8I - Low bracket 7Y37A01084/7Y37A01082 CAD Model

Description

The LENOVO BRACKET-RAID930-8I, identifiable by part numbers 7Y37A01084 and 7Y37A01082, is a specially designed low-profile bracket that allows for the installation of the RAID 930-8i controller into slim or low-profile server chassis. This bracket is crucial for IT infrastructures utilizing compact server systems but requiring the advanced RAID capabilities offered by the RAID 930-8i controller, including enhanced data protection and performance. By providing a secure and compatible mounting solution, this low bracket ensures that the controller can be integrated into a wider range of server environments without compromising on space or functionality. Made from durable materials, the bracket is engineered to withstand the rigors of continuous operation within the demanding server environment, representing a small, yet significant, investment in ensuring the stability and reliability of server storage solutions. Its easy installation process facilitates rapid deployment, minimizing downtime and accelerating the enhancement of server storage capabilities.

You May Also Be Interested in

EMC
EMC 8U Rail Kit
Need more? Email Us
EMC
EMC Rail and bezel kit for 25-slot DAE for VNX
Need more? Email Us
EMC
EMC VNX 2.5in Drive Filler
Need more? Email Us
EMC
EMC VNXe3150 Bezel Assy
Need more? Email Us
EMC
EMC Front Bezel 2U Unity
Need more? Email Us
EMC
EMC RAILKIT 25-slot DAE VNX adjustable
Need more? Email Us
EMC
EMC CX4-120 Front Panel Bezel w/key 2U
Need more? Email Us
EMC
EMC VNX8000 FRONTBEZEL 3U
Need more? Email Us
EMC
EMC frontbezzel DD9300
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess