EN
  • EN
  • DE

LMSZ5221BT1G

Part No LMSZ5221BT1G
Manufacturer Leshan Radio
Catalog Misc Products
Description Zener Voltage Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Leshan Radio
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827996-LMSZ5221BT1G
Ultra Librarian 3D Model Ultra Librarian LMSZ5221BT1G CAD Model

Description

The LMSZ5221BT1G is a Zener diode manufactured by Leshan Radio. This diode is designed to provide a stable reference voltage for various electronic circuits. It is commonly used in voltage regulation, overvoltage protection, and clipping circuits. The device is typically packaged in a small surface-mount package, making it suitable for high-density circuit board applications.

Applications

  • Voltage Regulation: Provides a stable voltage reference for linear regulators and switching regulators.
  • Overvoltage Protection: Protects sensitive electronic components from voltage spikes and surges.
  • Clipping Circuits: Limits the voltage amplitude of a signal to prevent damage to subsequent circuits.
  • Voltage Shifting: Shifts a voltage level to a desired range.
  • Metering Circuits: Used in precision metering and measurement equipment for accurate voltage reference.

Features

  • Precise Zener Voltage: Offers a well-defined Zener voltage for accurate voltage regulation.
  • Low Dynamic Impedance: Provides a stable output voltage with minimal variation due to changes in current.
  • Small Surface Mount Package: Enables high-density circuit board layouts.
  • High Surge Current Capability: Withstands transient surge currents without damage.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive.

Benefits

  • Stable Voltage Reference: Ensures a consistent and reliable voltage reference for various circuit applications.
  • Protection Against Overvoltage: Safeguards sensitive components from damage due to voltage spikes.
  • Improved Circuit Performance: Enhances the performance and reliability of electronic circuits.
  • Space-Saving Design: Allows for compact circuit layouts due to its small package size.
  • Environmentally Friendly: Meets environmental regulations with its RoHS compliance.

Additional Details

The LMSZ5221BT1G has a Zener voltage of approximately 2.4 volts. The exact Zener voltage, dynamic impedance, and other electrical characteristics can be found in the manufacturer's datasheet. It is important to refer to the datasheet for detailed specifications and application notes to ensure proper usage. This diode is commonly used in a wide range of consumer electronics, industrial equipment, and automotive applications.

You May Also Be Interested in

Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2,945+ $0.0196 $57.7220
7,145+ $0.0162 $115.7490
10,715+ $0.0162 $173.5830
15,385+ $0.0150 $230.7750
19,235+ $0.0150 $288.5250
25,000+ $0.0139 $347.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,505 pieces
MOQ: 2945 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess