EN
  • EN
  • DE
  • IT

B1117ANADJ

Part No B1117ANADJ
Manufacturer Linear Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1047330-B1117ANADJ
Categories OEM Parts(A-B)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B1117ANADJ CAD Model

Description

The B1117ANADJ from Linear Technology is a high-performance, adjustable voltage regulator designed to cater to a wide array of applications. This regulator is capable of delivering a continuous output current of up to 1A, making it suitable for powering sensitive electronic circuits that require a stable and reliable power supply.

Key Features

  • Adjustable Output Voltage: The B1117ANADJ allows users to set the output voltage to their desired value within a specified range, ensuring versatility for different circuit requirements.
  • High Output Current: With an ability to deliver up to 1A of output current, this regulator can support a variety of power-hungry applications.
  • Low Dropout Voltage: The low dropout voltage characteristic of this regulator means it can maintain regulation with a minimal difference between the input and output voltages, improving efficiency.
  • Thermal Protection: The device includes built-in thermal protection to prevent damage from overheating, thereby enhancing its reliability and longevity.
  • Short Circuit Protection: The B1117ANADJ is equipped with short circuit protection to safeguard the regulator and the connected components in the event of a fault.

Applications

The B1117ANADJ is well-suited for a range of applications including, but not limited to:

  • High-efficiency linear power supplies
  • Battery-powered devices
  • Reference voltage sources
  • Embedded systems

Technical Specifications

Parameter Value Output Voltage (Adjustable) Variable Output Current 1A Dropout Voltage Low Thermal Protection Yes Short Circuit Protection Yes

With its robust feature set, the B1117ANADJ from Linear Technology is an excellent choice for engineers and designers looking for a reliable and flexible voltage regulation solution.

You May Also Be Interested in

Nexperia USA Inc.
Diode Switching 100V 0.215A 2-Pin DFN T/R
Lowest to $0.0142
Panjit
Si-diode 0, 20A 250V Minimelf
Lowest to $0.0329
Vishay
Need more? Email Us
Toshiba Semiconductor and Storage
X34 PB-F SWITCHING DIODE USM / Diode Array 1 Pair Series Connection Standard 100 V 150mA Surface Mount SC-76, SOD-323
Need more? Email Us
Diodes Incorporated
SCHOTTKY DIODE SOT23 T&R 10K / Diode Array 1 Pair Series Connection Schottky 30 V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Lowest to $0.1631
Panjit
SWITCHING DIODES / Diode Standard 200 V 200mA Through Hole DO-35
Need more? Email Us
Infineon Technologies
BRIDGE RECT 1P 30V 900A SOT143-4 / Bridge Rectifier Single Phase Standard 30 V Surface Mount PG-SOT-143-3D
Lowest to $0.3240
Micro Commercial Co
DIODE GEN PURP 100V 250MA SOD523 / Diode Standard 100 V 250mA (DC) Surface Mount SOD-523
Lowest to $0.0147
Nexperia USA Inc.
DIODE GEN PURP 100V 215MA SOD123 / Diode Standard 100 V 215mA (DC) Surface Mount SOD-123
Lowest to $0.0862

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess