EN
  • EN
  • DE

LT1004CS8-1.2

Part No LT1004CS8-1.2
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1.235V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.235V
Output Current 20mA
Tolerance ±0.3%
Temperature Coefficient 20ppm/°C Typical
Noise - 10Hz to 10kHz 60μVrms
Current - Cathode 10μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 090132-LT1004CS8-1.2
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1004CS8-1.2 CAD Model

Description

Product Overview: LT1004CS8-1.2 Precision Voltage Reference

The LT1004CS8-1.2 from Linear Technology is a high-precision voltage reference integrated circuit, renowned for its stability and low power consumption. This precision device is designed to offer a fixed 1.2V output voltage with an impressive low output noise, making it an ideal choice for high-end precision analog applications.

Key Features

  • Stable Voltage Reference: The LT1004CS8-1.2 provides a stable 1.2V output, which is critical for maintaining accuracy in sensitive electronic circuits.
  • Low Power Consumption: With its low quiescent current, this device is optimized for battery-powered and energy-efficient applications.
  • High Precision: It offers excellent temperature stability and low output noise, ensuring reliable performance in precision measurement systems.
  • Wide Operating Temperature Range: This voltage reference can operate over a broad temperature range, making it suitable for industrial and automotive applications.
  • Easy to Use: The LT1004CS8-1.2 comes in an 8-lead SOIC package, which is easy to integrate into a wide range of electronic circuits.

Applications

The LT1004CS8-1.2 is versatile and can be used in various applications, including:

  • Portable Test Instruments
  • Data Conversion Systems
  • High-Resolution Analog-to-Digital Converters (ADCs)
  • Battery-Operated Equipment
  • Precision Power Supplies

Technical Specifications

Parameter Value
Output Voltage 1.2V
Package Type SOIC-8
Temperature Coefficient Typically 20ppm/°C
Operating Temperature Range -40°C to +85°C

The LT1004CS8-1.2 voltage reference from Linear Technology is a dependable and precise component that enhances the performance and reliability of your electronic designs. Its combination of low power, high precision, and stable output makes it an excellent choice for engineers and designers looking for a robust voltage reference solution.

You May Also Be Interested in

Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.4401
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0889 $56.6223
16+ $6.6371 $106.1936
24+ $6.4297 $154.3128
33+ $6.2223 $205.3359
42+ $6.0149 $252.6258
56+ $5.3926 $301.9856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 485 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess