EN
  • EN
  • DE

LT1004IS8-2.5

Part No LT1004IS8-2.5
Manufacturer Linear Technology
Description Micropower Voltage Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1204657-LT1004IS8-2.5
Manufacturer Homepage www.linear.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1004IS8-2.5 CAD Model

Description

The LT1004IS8-2.5 is a precision voltage reference component from Linear Technology, renowned for its reliability and stability in various electronic applications. This device offers a fixed 2.5V output, which serves as a reference voltage for analog-to-digital converters, digital-to-analog converters, and other voltage-sensitive components.

Key Features

  • Precision Voltage: The LT1004IS8-2.5 provides a precise 2.5V output, which is vital for accuracy in electronic circuits.
  • Low Temperature Coefficient: With a low temperature coefficient, this voltage reference maintains its accuracy across a wide range of operating temperatures, ensuring consistent performance.
  • Wide Operating Current Range: The device operates over a broad current range, making it versatile for different power requirements.
  • Stable with Capacitive Loads: The LT1004IS8-2.5 is designed to remain stable with capacitive loads, which is essential for maintaining signal integrity in complex circuits.
  • Package Type: It comes in an 8-Lead SOIC package, which is suitable for surface-mount technology and occupies minimal space on a circuit board.

Applications

The LT1004IS8-2.5 is an ideal choice for a variety of applications, including but not limited to:

  • Data Conversion Systems
  • Instrumentation
  • Portable Battery-Powered Devices
  • Power Supplies
  • Process Control Systems

Quality and Reliability

Linear Technology is committed to delivering high-quality components that meet rigorous industry standards. The LT1004IS8-2.5 voltage reference is no exception, providing reliable performance for critical electronic systems. Its robust design ensures long-term stability and precision, making it a trusted choice for engineers and designers in a wide array of industries.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the Linear Technology website or contact their technical support team.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4194 $50.5164
15+ $6.9083 $103.6245
23+ $6.6924 $153.9252
31+ $6.4765 $200.7715
40+ $6.2606 $250.4240
54+ $5.6130 $303.1020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess