The LT1006CN5 is the first precision single operational amplifier which directly upgrades designs in the industry-standard 8-lead DIP package. Manufactured by Linear Technology, a leader in high-performance analog integrated circuits, this operational amplifier stands out with its exceptional precision and low power specifications.
Key Features:
- Offset Voltage: The LT1006 boasts an impressive maximum offset voltage of just 30µV, which is a significant improvement over competing devices. This feature ensures high accuracy in signal processing applications.
- Drift Performance: With a maximum voltage drift of only 0.3µV/°C, the LT1006 provides stable performance over a wide temperature range, making it ideal for precision applications.
- Low Noise: At 0.1Hz to 10Hz, the input noise is typically just 0.25µVP-P, ensuring that the operational amplifier maintains signal integrity by minimizing noise interference.
- Power Consumption: The device operates with a supply current of merely 1.4mA, which is advantageous for power-sensitive applications.
- Common Mode Rejection Ratio (CMRR): With a CMRR of 114dB, the LT1006 offers excellent rejection of common mode signals, enhancing the precision of differential measurements.
Applications:
The LT1006CN5 is versatile and can be used in a wide array of applications, including:
- Precision data systems
- Instrumentation
- Process control
- High-quality audio
- Thermocouple amplifiers
- Strain gauge amplifiers
Package and Quality:
This operational amplifier is offered in an 8-lead DIP package, ensuring compatibility with a variety of standard circuit board layouts. Linear Technology's commitment to high-quality manufacturing means that the LT1006CN5 is a reliable choice for demanding precision applications.
Whether you're designing for industrial, commercial, or high-end consumer markets, the LT1006CN5 from Linear Technology is the go-to precision operational amplifier for your needs.