EN
  • EN
  • DE

LT1011AMJ8

Part No LT1011AMJ8
Manufacturer Linear Technology
Catalog Linear - Comparators
Description Voltage Comparator | IC VOLTAGE COMPARATOR CERDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Status Obsolete
Number of Elements 1
Output Type Open Collector
Supply Voltage , Single/Dual (±) 3V ~ 36V, ±1.5V ~ 18V
Voltage - Input Offset (Maximum) 0.75mV at ±15V
Current - Input Bias (Maximum) 0.035μA at ±15V
Current - Output 50mA
Current - Quiescent (Maximum) 4mA
CMRR, PSRR 115dB CMRR
Temperature Range - Operating -55°C ~ 125°C
Manufacturer Package 8-CDIP
Mounting Style Through Hole
Supplier Device Package 8-CERDIP
Family Part Number LT1011
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1204694-LT1011AMJ8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1011AMJ8 CAD Model

Description

Product Overview: LT1011AMJ8 Precision Voltage Comparator

The LT1011AMJ8 is a high-performance precision voltage comparator designed and manufactured by Linear Technology, now part of Analog Devices. This device is engineered to provide fast and accurate voltage level detection, making it an ideal choice for a wide range of applications including A/D converters, zero-crossing detectors, and relay drivers.

Key Features

  • High Precision: The LT1011AMJ8 boasts a precision of 2.5 mV max over temperature, ensuring reliable performance in critical applications.
  • Fast Response Time: With a response time as fast as 7 microseconds, this comparator is suitable for high-speed signal processing tasks.
  • Versatility: The device can operate from a single 5V supply up to ±15V dual supplies, providing flexibility in various circuit configurations.
  • Strobe Function: It includes a unique strobe function, allowing the output to be latched or turned off, which is useful for timing and control applications.
  • Output Stage: The open-collector output stage allows for wired-AND connections and provides the capability to drive loads referenced to voltages different from the supply voltage.
  • Pin Compatibility: The LT1011AMJ8 is pin-compatible with the industry-standard LM111, LM211, and LM311, making it easy to upgrade existing designs.

Applications

The versatile nature of the LT1011AMJ8 makes it suitable for a plethora of applications including:

  • Threshold detectors
  • Window comparators
  • Level shifting
  • Precision voltage regulators
  • Waveform generation
  • Capacitance measurement systems

Package and Quality

The LT1011AMJ8 is available in an 8-lead TO-5 metal can package, ensuring robustness and reliability even in harsh environments. Linear Technology's commitment to quality ensures that this comparator maintains performance over its full operating temperature range.

Whether you're designing a sophisticated industrial control system or a simple voltage level indicator, the LT1011AMJ8 offers the precision, speed, and reliability you need to make your project a success.

You May Also Be Interested in

Microchip Technology
Open-Drain Output Sub-Microamp Comparators
Lowest to $0.8732
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC STROBED DIFF COMPARATOR 8-DIP
Lowest to $0.5239

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess