The LT1016MJ8 is a high-speed precision comparator engineered by Linear Technology, a brand renowned for its high-performance analog ICs. This precision device boasts a slew rate of 10V/µs and a propagation delay time of merely 10ns, making it one of the fastest comparators in its class. The LT1016MJ8 is specifically designed to address applications requiring rapid and accurate voltage comparisons.
Key Features
- Speed: The LT1016MJ8 comparator offers a blazing-fast 10ns propagation delay, ensuring quick response times for high-speed signal processing applications.
- Accuracy: With precision specifications, this comparator delivers reliable performance for critical measurements and control systems.
- Power Efficiency: Despite its high-speed operation, the LT1016MJ8 is designed to operate efficiently, with a low supply current requirement, making it suitable for power-sensitive designs.
- Versatility: The device is compatible with dual ±5V or single 5V supply voltages, allowing for flexible integration into various circuit configurations.
- Package: Housed in an 8-lead CerDIP package, the LT1016MJ8 offers a robust and reliable solution for demanding environments.
Applications
The LT1016MJ8 is ideal for a wide range of applications including but not limited to:
- High-speed data acquisition systems
- Zero-crossing detectors
- Window comparators
- High-speed triggers
- Pulse and square wave shapers
- Measurement and control systems
Technical Specifications
| Parameter |
Value |
| Propagation Delay |
10ns |
| Slew Rate |
10V/µs |
| Supply Voltage |
±5V or 5V |
| Package Type |
8-lead CerDIP |
With its exceptional speed and precision, the LT1016MJ8 from Linear Technology is a top choice for designers seeking a high-performance comparator for their next project.