EN
  • EN
  • DE

LT1019AMH-4.5/883

Part No LT1019AMH-4.5/883
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Reference
Manufacturer Linear Technology
Win Source Part Number 302440-LT1019AMH-4.5/883
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1019AMH-4.5/883 CAD Model

Description

The LT1019AMH-4.5/883 is a high-precision voltage reference component designed and manufactured by Linear Technology. This device is specifically engineered to offer a stable and precise reference voltage, which is crucial for various electronic applications where voltage accuracy is paramount.

Key Features

  • Reference Voltage: The LT1019AMH-4.5/883 provides a fixed 4.5V output, which is maintained with high accuracy over temperature and time.
  • Temperature Stability: This component exhibits excellent temperature stability, ensuring reliable performance in varying environmental conditions.
  • Low Noise: The design of the LT1019AMH-4.5/883 minimizes output noise, making it suitable for sensitive analog circuits and precision data conversion systems.
  • Low Dropout Voltage: The device operates with a low dropout voltage, allowing it to maintain its reference output even with minimal difference between the supply voltage and the reference voltage.
  • High Output Current: It is capable of sourcing or sinking high output current, thereby providing flexibility in a wide range of applications.

Applications

The LT1019AMH-4.5/883 is ideal for use in high-performance data acquisition systems, digital voltmeters, precision power supplies, and any other applications that require an accurate and stable voltage reference.

Quality and Reliability

Linear Technology's commitment to quality ensures that the LT1019AMH-4.5/883 meets stringent military standards (883) for performance and reliability. This makes it a trustworthy choice for mission-critical applications in defense and aerospace industries.

Package and Availability

The device comes in a hermetically sealed metal can package, which provides excellent environmental and mechanical protection. The robust package, combined with the precision specifications of the LT1019AMH-4.5/883, makes it a highly durable and reliable component for demanding applications.

For detailed specifications, application notes, and additional information, interested customers are encouraged to visit Linear Technology's official website or contact their local sales representative.

You May Also Be Interested in

Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess