EN
  • EN
  • DE

LT1076CQ-5

Part No LT1076CQ-5
Manufacturer Linear Technology
Description 5V Step-Down Switching Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1204938-LT1076CQ-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1076CQ-5 CAD Model

Description

Product Overview: LT1076CQ-5 Step-Down Switching Regulator

The LT1076CQ-5 is a versatile and robust step-down switching regulator from Linear Technology, designed to cater to a wide array of power conversion applications. This component is part of the LT1076 series, which is known for its reliability and efficiency in converting higher input voltages to lower output voltages while maintaining a high degree of accuracy and stability.

The LT1076CQ-5 is capable of delivering 2A of output current with a fixed output voltage of 5V, making it an ideal choice for applications requiring a regulated 5V supply. It operates over a wide input voltage range from 8V to 60V, providing the flexibility needed to handle various input sources, including automotive batteries and industrial power supplies.

Key Features

  • Fixed 5V Output: The LT1076CQ-5 is specifically designed to provide a stable 5V output, which is commonly required by digital circuits and microcontrollers.
  • High Efficiency: With its innovative design, the LT1076CQ-5 offers high efficiency, which minimizes heat generation and allows for a more compact system design.
  • Wide Input Voltage Range: The ability to operate over an 8V to 60V input voltage range makes this regulator versatile for use in a variety of power systems.
  • 2A Output Current: The regulator can supply up to 2A, sufficient for powering a range of electronic devices and components.
  • Thermal Protection: The LT1076CQ-5 is equipped with thermal shutdown protection to prevent damage from overheating.
  • Robust Package: Housed in a TO-263 package, the LT1076CQ-5 is designed for rugged applications and can withstand harsh environmental conditions.

Applications

The LT1076CQ-5 is suitable for a variety of applications, including but not limited to:

  • Automotive systems
  • Portable electronics
  • Industrial power supplies
  • Telecommunications equipment
  • Battery-powered devices

With its combination of features, the LT1076CQ-5 from Linear Technology is a reliable and efficient solution for designers seeking a fixed 5V, 2A step-down switching regulator for their power management needs.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 670 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess