EN
  • EN
  • DE
  • IT

LT1085CT-5#PBF

Part No LT1085CT-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 3A TO220-3 / LDO Regulator Pos 5V 3A 3-Pin(3+Tab) TO-220 Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 20V
Output Voltage 5V
Voltage Dropout (Maximum) 1.5V @ 3A
Output Current 3A
Operating Supply Current 10mA
PSRR 68dB (120Hz)
Protection Features Over Temperature
Operating Temperature Range 0°C ~ 125°C
Mounting Style Through Hole
Package TO-220-3
Manufacturer Package TO-220-3
Win Source Part Number 780196-LT1085CT-5#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1085
Introduction Date January 08, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1085CT-5#PBF CAD Model

Description

The LT1085CT-5#PBF is a robust, high-performance 3A, 5V low dropout voltage regulator (LDO) brought to you by Linear Technology, a company renowned for its precision electronic components. Designed to cater to a broad range of applications, this regulator maintains a consistent 5V output with an input voltage range from 5.5V to 30V, making it versatile for various electronic circuits and systems.

Key Features

  • Output Voltage: Fixed 5V with a high accuracy that ensures stable operation for sensitive electronics.
  • Output Current: Capable of delivering up to 3A of continuous output current, suitable for high current applications.
  • Low Dropout Voltage: Features a low dropout performance, which enhances efficiency and allows operation closer to the input voltage.
  • Adjustable Current Limit: Inbuilt current limiting and thermal shutdown features provide protection against overcurrent and overheating scenarios.
  • Stable with Low-ESR Capacitors: The LT1085CT-5#PBF is stable with output capacitors as low as 10μF, allowing flexibility in design and cost savings.

Applications

With its robust design and reliable performance, the LT1085CT-5#PBF is ideal for a wide range of applications, including:

  • High-efficiency linear power supplies
  • Battery-powered equipment
  • Computer systems and peripherals
  • Instrumentation and control systems

Quality and Reliability

The LT1085CT-5#PBF is manufactured with Linear Technology's commitment to quality, ensuring long-term reliability and performance. It is available in a TO-220 package and is fully specified over the commercial temperature range. This product is also lead-free and RoHS compliant, reflecting the company's dedication to environmental responsibility.

With its combination of features, the LT1085CT-5#PBF is a reliable choice for designers looking for a voltage regulator that offers both high performance and ease of use.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Analog / Linear ICs (S&D, non Std., MPP) Part 1
Lowest to $5.2825
ON Semiconductor
IC REG LINEAR 5V 1A TO220-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220
Need more? Email Us
Infineon Technologies
IC REG LIN 5V 400MA TO220-5-122 / Linear Voltage Regulator IC Positive Fixed 1 Output 400mA P-TO220-5-122
Lowest to $2.8016
Microchip Technology
IC REG LINEAR 5V 500MA 8SOIC / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Diodes Incorporated
Standard Regulator Pos 3.3V 0.2A 4-Pin(3+Tab) SOT-223
Need more? Email Us
Microchip Technology
IC REG LINEAR 5.05V 1A TO39 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-39
Need more? Email Us
Analog Devices Inc.
IC REG LDO 3V/4.5V/ADJ 16QFN
Lowest to $4.4901
Infineon Technologies
Standard Regulator Pos 1.2V to 37V 1.5A 3-Pin(3+Tab) TO-257
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8534 $58.2408
29+ $3.9823 $115.4867
44+ $3.8578 $169.7432
60+ $3.7334 $224.0040
78+ $3.6090 $281.5020
104+ $3.2356 $336.5024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 920 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess