EN
  • EN
  • DE

LT1111CS8#TRPBF

Part No LT1111CS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BOOST INV ADJ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up, Step-Down
Topology Buck, Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2V
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 50V (Switch)
Output Current 1.5A (Switch)
Frequency - Switching 72kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 123145-LT1111CS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1111CS8#TRPBF CAD Model

Description

Product Overview: LT1111CS8#TRPBF

The LT1111CS8#TRPBF is a versatile step-up/step-down switching regulator from Linear Technology, designed to cater to a broad range of power supply applications. This compact and efficient component is ideal for portable devices, as it can operate from an input voltage as low as 2V and is capable of delivering up to 100mA of continuous output current with a typical efficiency of 85%.

Key Features

  • Wide Input Voltage Range: The LT1111CS8#TRPBF is capable of operating from an input voltage range of 2V to 12V, making it suitable for applications that are powered by a variety of sources, including single-cell batteries.
  • Adjustable Output Voltage: The output voltage can be set anywhere from 1.25V to the maximum input voltage, providing designers with flexibility in their power supply design.
  • High Efficiency: With a typical efficiency rate of 85%, this switching regulator ensures minimal power loss and heat generation, thereby enhancing the overall performance and reliability of the end application.
  • Low Quiescent Current: The device features a quiescent current of only 1.1mA, which is beneficial for battery-powered applications where power conservation is crucial.
  • Frequency Compensation: Built-in frequency compensation simplifies the design process and helps to ensure stable operation across various conditions.
  • Thermal Shutdown and Current Limit: These protection features safeguard the regulator and the overall system from potential damage caused by excessive heat or current.

Applications

The LT1111CS8#TRPBF is a reliable choice for a wide array of applications, including but not limited to:

  • Portable Instruments
  • Battery-Powered Equipment
  • DC-DC Converters
  • Handheld Devices
  • Power Supplies for Digital Circuits

In summary, the LT1111CS8#TRPBF from Linear Technology is a high-performance switching regulator that offers design flexibility, high efficiency, and robust protection features. Its ability to function with low input voltages and deliver a stable output makes it an excellent choice for designers looking to create efficient, reliable power solutions for their portable and battery-operated devices.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess