Introducing the LT1117-5 Voltage Regulator from Linear Technology
The LT1117-5 is a robust and reliable fixed 5V output low dropout voltage regulator designed by Linear Technology, a name synonymous with precision and performance in the power management industry. This component is a staple in various applications requiring a stable and efficient power supply. With its ability to deliver up to 800mA of output current, the LT1117-5 is well-suited for modern electronic devices that demand consistent power for optimal operation.
Key Features
- Fixed 5V Output: The LT1117-5 provides a stable 5V voltage, which is essential for a wide range of digital and analog circuits.
- High Output Current: Capable of delivering up to 800mA, making it suitable for powering both small and medium-sized loads.
- Low Dropout Voltage: The device maintains regulation with a minimal difference between the input and output voltage, which is ideal for battery-powered applications where efficiency is critical.
- Overcurrent and Overtemperature Protection: Built-in safety features ensure the regulator and your device are protected from potential damage due to excessive current or overheating.
- Adjustable Versions Available: For applications requiring different output voltages, the LT1117 series includes adjustable versions to cater to a broader range of needs.
- Wide Operating Temperature Range: The LT1117-5 is designed to operate over a temperature range of -40°C to 125°C, ensuring reliability across various environments.
Applications
The LT1117-5 is versatile and can be used in numerous applications, including:
- Portable electronics
- Microprocessor supply
- Power supply for digital systems
- Peripheral power supplies
Its ease of use, coupled with a minimal need for external components, makes it an excellent choice for both simple and complex power supply designs. The LT1117-5's combination of features ensures that it provides a reliable power source, enhancing the performance and longevity of your electronic devices.
Whether you are designing a new project or looking to improve an existing one, the LT1117-5 voltage regulator from Linear Technology is an excellent choice for a wide variety of power management solutions.