The LT1120ACN8#PBF is a robust and reliable voltage regulator integrated circuit (IC) from Linear Technology, designed to offer efficient power management solutions for a wide range of electronic applications. This IC is particularly well-suited for use in portable devices, instrumentation, and microprocessor systems where stable and reliable voltage is crucial for optimal performance.
Key Features
- Low Dropout Voltage: The LT1120ACN8#PBF features a low dropout voltage, making it highly efficient for systems where the difference between the input and output voltage is minimal.
- High Output Current: Capable of delivering up to 150mA of output current, this IC can easily power a variety of components within an electronic system.
- Adjustable Output: With the ability to adjust the output voltage from 3.8V to 36V, this regulator provides flexibility for diverse design requirements.
- Thermal Protection: The built-in thermal protection ensures that the IC remains safe from overheating, thereby enhancing its longevity and reliability.
- Low Quiescent Current: The low quiescent current feature ensures minimal power consumption when the device is in a standby state, making it ideal for battery-powered applications.
Product Specifications
Parameter
Value
Manufacturer
Linear Technology
Part Number
LT1120ACN8#PBF
Package/Case
PDIP-8
Output Type
Adjustable
Output Voltage
3.8V to 36V
Output Current
150mA
Number of Outputs
1
Dropout Voltage (Typical)
0.4V @ 100mA
Quiescent Current
Low
Operating Temperature
-40°C to +125°C
The LT1120ACN8#PBF is a versatile and dependable choice for designers looking for a voltage regulator that can maintain stability under varying conditions while minimizing power loss. Whether for industrial, commercial, or personal electronics, this IC from Linear Technology ensures performance and efficiency.