EN
  • EN
  • DE

LT1129CQ#TRPBF

Part No LT1129CQ#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.7A 5DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 3.8V
Maximum Output Voltage 30V
Dropout Voltage-Max 0.7V @ 700mA
Output Current 700mA
Operating Supply Current 70μA to 90mA
PSRR 64dB (120Hz)
Control Features Enable
Protection Features Over Temperature, Reverse Polarity
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 3.8 V to 30 V
Voltage - Dropout (Typical) 0.45V @ 700mA
Mounting SMD (SMT)
Case / Package 5-DDPAK
Win Source Part Number 108221-LT1129CQ#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1129CQ#TRPBF CAD Model

Description

Product Overview: LT1129CQ#TRPBF

The LT1129CQ#TRPBF is a highly efficient, low dropout (LDO) voltage regulator designed and manufactured by Linear Technology, a company renowned for its high-performance analog integrated circuits. This voltage regulator is a reliable solution for applications requiring a stable and clean power supply. With its low dropout voltage and low quiescent current, the LT1129CQ#TRPBF is particularly well-suited for battery-powered systems where maximizing battery life is crucial.

Key Features

  • Low Dropout Voltage: The LT1129CQ#TRPBF provides an excellent dropout voltage, ensuring stable output even when the input voltage is close to the output voltage.
  • High Efficiency: With its ability to maintain high efficiency across a wide range of output currents, this regulator is ideal for portable devices.
  • Adjustable Output: Users can set the output voltage from 3.8V to 30V, making it versatile for various applications.
  • Low Quiescent Current: The device features a low quiescent current, which is beneficial for prolonging battery life in portable applications.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, ensuring safe operation under high current conditions.
  • Stable with Low ESR Capacitors: The LT1129CQ#TRPBF remains stable with low equivalent series resistance (ESR) capacitors, which can improve performance and reliability.

Applications

  • Portable Electronics
  • Battery-Powered Equipment
  • Microprocessor Supply
  • Linear Regulators for Industrial Applications
  • Low Power Radio Devices

Quality and Reliability

The LT1129CQ#TRPBF is built to the highest standards of quality, ensuring reliable performance in a wide range of environments and applications. It is available in a rugged thermally enhanced 5-lead TO-220 package, which is designed to handle higher power levels and provide improved heat dissipation.

Ordering Information

This product is available with the part number LT1129CQ#TRPBF and can be ordered through Linear Technology's network of distributors and suppliers. For detailed specifications and purchasing options, please consult the product datasheet or contact Linear Technology directly.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1808
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.1685 $51.5055
8+ $14.0870 $112.6960
11+ $13.6467 $150.1137
16+ $13.2065 $211.3040
20+ $12.7663 $255.3260
27+ $11.4457 $309.0339
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,430 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess