EN
  • EN
  • DE

LT1129CS8-5

Part No LT1129CS8-5
Manufacturer Linear Technology
Description Micropower Low Dropout Regulators with Shutdown
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205167-LT1129CS8-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1129CS8-5 CAD Model

Description

Product Overview: LT1129CS8-5 from Linear Technology

The LT1129CS8-5 is a high-performance, low dropout voltage regulator designed by Linear Technology, which is now part of Analog Devices. This regulator is specifically engineered to maintain a consistent 5V output with a minimal drop from the input voltage. It is an ideal solution for applications requiring a stable voltage source with low power dissipation.

Key Features

  • Low Dropout Voltage: The LT1129CS8-5 boasts a low dropout voltage, which ensures efficient operation even when the input voltage is very close to the output voltage. This feature is particularly beneficial in battery-powered applications where maximizing the use of available voltage is crucial.
  • Output Voltage: The device provides a fixed output voltage of 5V, which is a common requirement for many digital and analog circuits.
  • High Output Current: Capable of delivering up to 700mA of continuous output current, the LT1129CS8-5 can power a wide range of components and devices.
  • Thermal Protection: The built-in thermal protection safeguards the regulator from potential damage due to overheating, enhancing the reliability and longevity of both the regulator and the overall system.
  • Low Quiescent Current: It features a low quiescent current, which makes it an excellent choice for battery-powered applications where power conservation is a priority.

Applications

The versatile LT1129CS8-5 is suitable for a variety of applications, including but not limited to:

  • Portable Electronics
  • Microprocessor Supply
  • Power Management for Peripheral Devices
  • Automotive Electronics
  • Industrial Control Systems

Package and Quality

The regulator comes in an 8-lead SOIC package, which is compact and suitable for space-constrained applications. The LT1129CS8-5 is characterized by its robust construction and adherence to high-quality standards, ensuring reliable performance in a wide range of operating conditions.

In summary, the LT1129CS8-5 from Linear Technology is a dependable and efficient voltage regulator that offers a fixed 5V output, low dropout performance, and high output current capability, making it a versatile choice for designers looking to enhance their power management solutions.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7090 $50.8360
10+ $10.4279 $104.2790
15+ $10.1021 $151.5315
21+ $9.7762 $205.3002
27+ $9.4503 $255.1581
36+ $8.4727 $305.0172
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,075 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess