EN
  • EN
  • DE

LT1136ACSW#TR

Part No LT1136ACSW#TR
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828474-LT1136ACSW#TR
Ultra Librarian 3D Model Ultra Librarian LT1136ACSW#TR CAD Model

Description

The LT1136ACSW#TR from Linear Technology is a robust and versatile integrated circuit designed for serial communication applications. This particular product is part of the LT1136 series, which are Advanced Low Power 5V RS232 Dual Driver/Receiver with 0.1μF Capacitors. It is specifically engineered to meet the rigorous demands of both industrial and commercial environments, where reliable data transmission is a critical requirement.

Key Features

  • Interface Type: RS232
  • Number of Drivers/Receivers: 2/2
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: 0°C to 70°C
  • Mounting Type: Surface Mount
  • Package/Case: 24-SOIC
  • Enhanced ESD Protection: Yes
  • Low Power Shutdown Mode: Yes
  • Integrated Charge Pump Circuit: Yes, for single supply operation
  • Capacitor Value: Uses small 0.1μF external capacitors

Product Advantages

The LT1136ACSW#TR is designed for ease of use and minimal external components. With its integrated charge pump, the need for a bipolar power supply is eliminated, allowing for single supply operation from a 5V source. This feature simplifies board layout and reduces the overall component count. The device also boasts enhanced Electrostatic Discharge (ESD) protection, safeguarding the IC against static damage and enhancing its durability in harsh environments.

This driver/receiver IC is capable of operating at a wide temperature range, making it suitable for a variety of applications. Its low power shutdown mode contributes to energy efficiency, particularly beneficial in battery-powered devices. The use of small 0.1μF capacitors for the charge pump reduces the required board space, which is a critical factor in space-constrained designs.

Applications

The LT1136ACSW#TR is ideal for a range of applications, including:

  • Portable Computing
  • Low Power Modems
  • Battery-Powered Equipment
  • Industrial Control Systems
  • Point of Sale Systems

In summary, the LT1136ACSW#TR from Linear Technology is a reliable and efficient solution for RS232 communication, offering a combination of performance, protection, and power-saving features, making it a top choice for designers and engineers in various fields.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0344 $60.5160
35+ $3.3102 $115.8570
55+ $3.2074 $176.4070
75+ $3.1035 $232.7625
97+ $2.9995 $290.9515
129+ $2.6900 $347.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess