EN
  • EN
  • DE

LT1184FIS#PBF

Part No LT1184FIS#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC SW REG CCFL CONTRAST 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Converter, CCFL
Voltage - Input 3 V to 30 V
Number of Outputs 1
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1057990-LT1184FIS#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1184FIS#PBF CAD Model

Description

Linear Technology's LT1184FIS#PBF High Power Factor Controller

The LT1184FIS#PBF is a versatile and efficient power factor correction (PFC) controller designed by Linear Technology, a brand renowned for its high-performance analog integrated circuits. This advanced component is engineered to significantly improve power factor, which is a crucial aspect of power efficiency in AC-DC power conversion applications. The LT1184FIS#PBF aims to meet stringent energy-saving requirements while maintaining a simple and cost-effective design.

Key Features:

  • High Power Factor: The LT1184FIS#PBF is optimized to deliver a near-unity power factor, which minimizes reactive power in the system and leads to better energy utilization.
  • Low Harmonic Distortion: This controller is designed to produce low total harmonic distortion (THD), ensuring compliance with international standards for power quality.
  • Wide Input Voltage Range: It can handle a broad range of input voltages, making it suitable for a variety of global applications.
  • Flexible Operation: The LT1184FIS#PBF supports both continuous and discontinuous conduction modes, providing design flexibility to accommodate different system requirements.
  • High Efficiency: With its optimized control methodology, the device ensures efficient power conversion, which is critical for reducing heat dissipation and improving overall system reliability.

Applications:

The LT1184FIS#PBF is ideal for a wide range of applications where power factor correction is required. This includes:

  • Switch-mode power supplies (SMPS)
  • Power adapters for personal computers and laptops
  • Lighting systems, including LED drivers and ballasts
  • Telecommunication power systems
  • Industrial power supplies

With its robust feature set, the LT1184FIS#PBF from Linear Technology stands out as a reliable and high-performing solution for designers looking to enhance the power efficiency of their electronic systems. Its ability to maintain stability over a wide range of operating conditions, combined with a straightforward design approach, makes it an attractive choice for modern, energy-conscious power supply designs.

Whether you're developing a new power supply unit or upgrading an existing system, the LT1184FIS#PBF offers the performance and ease of implementation to meet the demands of today's energy-efficient power conversion applications.

You May Also Be Interested in

Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $2.9349
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $232.6043
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4590 $68.7540
13+ $9.4023 $122.2299
20+ $9.1085 $182.1700
27+ $8.8147 $237.9969
34+ $8.5209 $289.7106
46+ $7.6394 $351.4124
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,640 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess