EN
  • EN
  • DE

LT1187CS8

Part No LT1187CS8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Video Amps and Modules
Description Low Power Video Difference Amplifier | IC AMP VIDEO DIFFRNC ADJ 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Applications Differential
-3db Bandwidth 50MHz
Slew Rate 165V/μs
Supply Current 13mA
Current - Output / Channel 20mA
Supply Voltage , Single/Dual (±) 4.75V ~ 16V, ±2.38V ~ 8V
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LT1187
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1205302-LT1187CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1187CS8 CAD Model

Description

The LT1187CS8 is a high-performance, low-dropout linear regulator from Linear Technology, designed to deliver precision voltage regulation in a wide range of applications. This regulator features a compact SO-8 package, making it an ideal choice for space-constrained applications that require a reliable power solution.

Key Features

  • Output Voltage Range: The LT1187CS8 offers an adjustable output voltage range, which can be set with external resistors, providing design flexibility for various applications.
  • Low Dropout Voltage: This regulator maintains a low dropout voltage, ensuring efficient operation even at low input-to-output voltage differentials, which is critical for battery-powered devices.
  • High Output Current: Capable of delivering up to 1.5A of continuous output current, the LT1187CS8 is suitable for powering a range of electronic components and systems.
  • Thermal Protection: Built-in thermal shutdown protection safeguards the device against overheating, enhancing the reliability and longevity of both the regulator and the overall system.
  • Stable with Low ESR Capacitors: The LT1187CS8 is stable with ceramic capacitors, which have lower equivalent series resistance (ESR) compared to other types, allowing for more compact and cost-effective designs.

Applications

The versatility of the LT1187CS8 makes it suitable for a wide array of applications, including:

  • Portable and battery-powered devices
  • Microprocessor or microcontroller power supplies
  • Post-regulation for switching power supplies
  • Linear power supplies
  • Automotive electronics

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1187CS8 is no exception. Each regulator is rigorously tested to meet high standards of performance and reliability, ensuring that it performs to specifications under varying conditions and throughout its lifespan.

Whether you're designing a sophisticated industrial system or a simple consumer electronic device, the LT1187CS8 provides a dependable, efficient, and flexible voltage regulation solution that can meet the demands of your application.

You May Also Be Interested in

Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588
Texas Instruments
IC VIDEO AMP RR-OUT HS 14-HTSSOP
Need more? Email Us
Texas Instruments
IC AGC AMP TV TUNER SYST 8VSSOP
Lowest to $0.2403
Texas Instruments
LMH6714/ LMH6720/ LMH6722/ LMH6722Q Wideband Video Op Amp; Single, Single | IC OP AMP QUAD VIDEO 14-SOIC
Lowest to $4.8344
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
IC BUFFER 18CH VCOM DRVR 44-QFN
Lowest to $1.8064
Intersil
Need more? Email Us
Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us
Analog Devices Inc.
Triple Differential Driver for Wideband Video
Lowest to $5.0103

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3305 $58.6355
27+ $4.3737 $118.0899
41+ $4.2370 $173.7170
57+ $4.1003 $233.7171
73+ $3.9637 $289.3501
98+ $3.5536 $348.2528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,790 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess