EN
  • EN
  • DE

LT1236CIS8-5#TRPBF

Part No LT1236CIS8-5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Reference Type Series, Buried Zener
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 10mA
Tolerance ±0.1%
Temperature Coefficient 15ppm/°C
Noise - 0.1Hz to 10Hz 3μVp-p
Noise - 10Hz to 10kHz 2.2μVrms
Voltage - Input 7.2 V to 40 V
Operating Supply Current 1.5mA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1058070-LT1236CIS8-5#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1236CIS8-5#TRPBF CAD Model

Description

Product Overview: LT1236CIS8-5#TRPBF

The LT1236CIS8-5#TRPBF is a high-precision voltage reference component manufactured by Linear Technology, which is renowned for its robust design and reliable performance in various applications. This voltage reference is designed to ensure stability and accuracy in your electronic circuits, making it an essential choice for precision applications.

Key Features

  • High Accuracy: The LT1236CIS8-5#TRPBF boasts an impressive initial accuracy of 0.05%, providing precise voltage regulation for sensitive electronic applications.
  • Low Temperature Coefficient: With a temperature coefficient as low as 10ppm/°C, this device maintains its accuracy across a wide temperature range, ensuring consistent performance under varying environmental conditions.
  • Long-Term Stability: Designed for longevity, the LT1236CIS8-5#TRPBF offers exceptional long-term stability, making it a reliable choice for critical applications where sustained performance is necessary.
  • Low Noise: This voltage reference features low noise operation, minimizing interference in your electronic circuits and contributing to the overall system integrity.
  • Wide Supply Range: It can operate with a supply range from 7V to 20V, providing flexibility in various power supply configurations.
  • Output Voltage: The fixed output voltage of 5V is ideal for a wide array of digital and analog circuits requiring a stable reference voltage.
  • Package: Housed in an 8-lead SOIC package, the LT1236CIS8-5#TRPBF is compact and suitable for space-constrained applications.

Applications

The LT1236CIS8-5#TRPBF is versatile and can be used in a plethora of applications, such as:

  • Precision data converters (ADCs/DACs)
  • High-resolution measurements
  • Industrial instrumentation
  • Medical equipment
  • Laboratory equipment
  • Automotive electronics

Quality and Reliability

Linear Technology's commitment to quality ensures that the LT1236CIS8-5#TRPBF meets stringent standards for performance and reliability. This voltage reference is available in tape and reel packaging, designated by the 'TRPBF' suffix, which facilitates automated assembly processes and large volume production.

In summary, the LT1236CIS8-5#TRPBF from Linear Technology is a top-tier voltage reference that combines high precision, stability, and low noise operation, making it an excellent choice for engineers and designers looking to enhance the accuracy and reliability of their electronic systems.

You May Also Be Interested in

Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess