EN
  • EN
  • DE

LT1301IS8#TRPBF

Part No LT1301IS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST PROG 0.75A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Programmable
Number of Outputs 1
Minimum Input Voltage 1.8V
Maximum Input Voltage 9.5V
Nominal Output Voltage (Min/Fixed) 5V, 12V
Output Current 750mA (Switch)
Frequency - Switching 155kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1058112-LT1301IS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1301IS8#TRPBF CAD Model

Description

Linear Technology LT1301IS8#TRPBF - High Efficiency Miniature Step-Up DC/DC Converter

The LT1301IS8#TRPBF is a compact, high-efficiency, step-up DC/DC converter designed and manufactured by Linear Technology, a leader in high-performance analog integrated circuits. This device is engineered to provide a convenient and efficient power solution for applications requiring voltage conversion from lower to higher levels. The LT1301IS8#TRPBF is particularly suited for battery-powered devices where extending the battery life is of paramount importance.

This step-up converter comes in a small 8-pin SOIC package, making it an ideal choice for space-constrained applications. It operates over a wide input voltage range of 2.0V to 6.0V, allowing it to be used with various single-cell, multi-cell batteries, or other low voltage power sources. The LT1301IS8#TRPBF can deliver output voltages up to 34V, with an adjustable output that can be set with just two external resistors.

One of the key features of the LT1301IS8#TRPBF is its high efficiency, which can reach up to 87%, thanks to its low quiescent current and the use of a synchronous rectification topology. This feature helps in reducing power losses and improving battery life, which is critical for portable devices. The device also includes a low-battery detector that provides an early warning of a pending power failure, allowing for system-level power management.

The LT1301IS8#TRPBF offers a high switching frequency of up to 1.5MHz, which allows the use of small, low-cost capacitors and inductors, further reducing the overall solution size. Additionally, it features an automatic shifting to power-saving Burst Mode operation at light loads, which significantly reduces the quiescent current and improves efficiency under these conditions.

For protection, the LT1301IS8#TRPBF incorporates current limiting and thermal shutdown features, ensuring reliable operation under abnormal conditions. Its robust design and built-in safety features make it a versatile choice for a variety of applications, including but not limited to handheld devices, GPS units, medical devices, and portable media players.

Overall, the LT1301IS8#TRPBF from Linear Technology is a powerful, efficient, and versatile step-up converter that offers a compact power solution for designers looking to optimize their power management systems in space-limited applications.

You May Also Be Interested in

Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess