EN
  • EN
  • DE

LT1308BIS8#TRPBF

Part No LT1308BIS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST SEPIC ADJ 2A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, SEPIC
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 1V
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 1.22V
Maximum Output Voltage 34V
Output Current 2A (Switch)
Frequency - Switching 600kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1058128-LT1308BIS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1308BIS8#TRPBF CAD Model

Description

Product Overview: LT1308BIS8#TRPBF - Linear Technology

The LT1308BIS8#TRPBF is a versatile and powerful single cell micropower step-up DC/DC converter from Linear Technology, designed to meet the needs of a wide range of applications. This component is particularly well-suited for portable devices due to its ability to operate from a single-cell battery, yet is capable of delivering outputs up to 12V or more from an input voltage as low as 1V.

Key Features:

  • High Efficiency: The converter offers high efficiency, which is essential for battery-powered applications, ensuring maximum battery life and minimal heat generation.
  • Wide Input Range: It operates from an input voltage range of 1V to 10V, making it flexible for various low voltage sources.
  • Adjustable Output Voltage: The output voltage is adjustable and can go up to 34V, which is beneficial for applications requiring a higher voltage level.
  • Low Quiescent Current: Its low quiescent current is an advantage for battery conservation when the device is in standby mode.
  • High Switching Frequency: The device features a high switching frequency of up to 2MHz, which allows for the use of smaller, less costly external components.
  • Soft-Start Function: The built-in soft-start function limits inrush current during startup, which is critical for preventing damage to the components.

Applications:

The LT1308BIS8#TRPBF is ideal for a range of applications, including but not limited to:

  • Portable Electronics
  • GPS Devices
  • Medical Devices
  • Wireless Modems
  • Handheld Instruments

Quality and Reliability:

Linear Technology ensures that its products are manufactured to the highest quality standards, and the LT1308BIS8#TRPBF is no exception. It is available in an 8-lead SO package, which is designed for optimal thermal performance and space-saving on PCBs. Furthermore, the device is RoHS compliant and lead-free, adhering to environmental standards.

Ordering Information:

The part number LT1308BIS8#TRPBF comes in tape and reel packaging, facilitating easy assembly during mass production. It stands as a testament to Linear Technology's commitment to providing efficient, reliable power solutions for today's innovative electronics.

You May Also Be Interested in

Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4480 $52.1360
17+ $6.1112 $103.8904
26+ $5.9202 $153.9252
35+ $5.7292 $200.5220
46+ $5.5382 $254.7572
61+ $4.9653 $302.8833
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,522 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess